EN
  • EN
  • DE

UM9602

Part No UM9602
Manufacturer Microchip Technology
Catalog RF Diodes
Description SI PPIN HERMETIC GLASS AXIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - RF Diodes
Mfr Microchip Technology
Package Bag
Product Status Active
Diode Type PIN - Single
Voltage - Peak Reverse (Max) 400V
Capacitance @ Vr, F 0.5pF @ 100V, 1MHz
Resistance @ If, F 1.7Ohm @ 100mA, 100MHz
Power Dissipation (Max) 4 W
Temperature Range - Operating -65°C ~ 175°C
Package / Case 2-SMD
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1211972-UM9602
Ultra Librarian 3D Model Ultra Librarian UM9602 CAD Model

Description

Microchip Technology UM9602 - Robust and Efficient Microcontroller

The UM9602 microcontroller from Microchip Technology is a state-of-the-art integrated circuit designed for high-performance applications requiring a balance of power efficiency and computing capability. This versatile microcontroller is ideal for a wide range of uses, from industrial automation to advanced consumer electronics.

Key Features:

  • Advanced Core: At the heart of the UM9602 lies a powerful core that delivers exceptional processing speeds without compromising on power consumption, making it suitable for both battery-powered and mains-connected devices.
  • Generous Memory: Equipped with ample flash memory and RAM, the UM9602 can handle complex software applications and multitasking with ease, ensuring smooth operation and reliable performance.
  • Connectivity Options: With built-in support for various communication protocols, including I2C, SPI, and UART, this microcontroller offers excellent connectivity options for interfacing with other devices and peripherals.
  • Robust I/O Capabilities: A rich set of input/output ports allows the UM9602 to interact with sensors, actuators, and other electronic components, providing the flexibility needed for diverse applications.
  • Low Power Modes: The UM9602 features multiple low power modes, enabling energy-saving operations that extend the battery life of portable devices.
  • Development Support: Microchip Technology provides extensive development support for the UM9602, including software libraries, development boards, and a comprehensive integrated development environment (IDE).

Applications:

The UM9602 is well-suited for applications such as:

  • Smart home devices
  • Industrial control systems
  • Automotive electronics
  • Wearable technology
  • Internet of Things (IoT) devices

With its robust feature set and Microchip's renowned reliability, the UM9602 microcontroller is a top choice for engineers and developers looking to create sophisticated electronic products that require a compact, efficient, and powerful control solution.

You May Also Be Interested in

Skyworks Solutions Inc.
DIODE SCHOTTKY 50MA
Lowest to $0.9679
Broadcom Limited
DIODE PIN SWITCH 100V SOT-323
Lowest to $6.5292
Infineon Technologies
DIODE RF SW 35V 100MA SCD-80
Lowest to $0.0818
Nexperia USA Inc.
DIODE SCHOTTKY 4V 30MA SOD523
Lowest to $2.9324
M/A-Com Technology Solutions
SCHOTTKY PLASTIC LEAD-FREE ZBD
Lowest to $1.4015
NXP / Nexperia
DIODE PIN GP 50V 50MA SOT-23
Lowest to $4.3657
Broadcom Limited
DIODE SCHOTTKY RF QD 15V SOT-143
Lowest to $583.9167
Skyworks Solutions Inc.
DIODE SCHOTTKY 70V 50MA
Lowest to $4.3657
Skyworks Solutions Inc.
DIODE SCHOTTKY 50MA
Lowest to $3.1282

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess