EN
  • EN
  • DE

UM7108C

Part No UM7108C
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Description Diode PIN Attenuator/Switch 800V 2-Pin Style C
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Element Configuration Single
Maximum Operating Temperature 175 °C
Max Power Dissipation 10 W
Min Operating Temperature -65 °C
Mount Stud
Number of Pins 2
Power Dissipation 10 W
Radiation Hardening No
Reverse Voltage 800 V
RoHS Non-Compliant
Win Source Part Number 1026469-UM7108C
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UM7108C CAD Model

Description

The UM7108C from Microchip Technology is a state-of-the-art integrated circuit that has been meticulously engineered to meet the rigorous demands of modern electronic applications. This high-performance component is designed to offer reliable operation and versatility, making it an ideal choice for a wide range of industrial, automotive, and consumer electronics.

Key Features

  • High Integration: The UM7108C integrates multiple functions into a single chip, which helps in reducing the overall component count in electronic circuits, leading to more compact and cost-effective designs.
  • Low Power Consumption: Designed with energy efficiency in mind, this chip is well-suited for battery-powered devices, where power conservation is crucial.
  • Robust Performance: Built to withstand harsh conditions, the UM7108C maintains its performance across a wide range of temperatures and operating environments.
  • Easy Interface: The device is designed to easily interface with other components in a system, ensuring seamless communication and interoperability.

Applications

The versatility of the UM7108C allows it to be used in various applications, including but not limited to:

  • Automotive systems such as engine control units and infotainment systems.
  • Industrial automation equipment, including sensors and control systems.
  • Consumer electronics like smart home devices and portable gadgets.

Technical Specifications

The UM7108C boasts a robust set of technical specifications that ensure its compatibility and performance in demanding applications:

  • Supply Voltage: Specified to operate at standard voltages for easy integration with existing power supplies.
  • Operating Temperature Range: Suitable for use in a variety of environments without compromising functionality.
  • Package Type: Available in industry-standard packaging to accommodate common assembly processes.

Microchip Technology's commitment to quality and innovation is evident in the UM7108C. This product is a testament to the company's dedication to providing components that push the boundaries of what's possible in electronics design. For more detailed information, including datasheets and purchasing options, please visit Microchip Technology's official website or contact their sales representatives.

You May Also Be Interested in

TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess