EN
  • EN
  • DE

UFX6000-VE

Part No UFX6000-VE
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC USB GRAPHICS CTRLR 225LFBGA / High Speed Graphics Controller USB 2.0 3.3V Tray 225-Pin LFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series ViewSpan
Packaging Tray
Applications Graphics Controller
Interface USB 2.0
Operating Supply Voltage 1.2V, 1.8V, 3.3V
Package 225-LFBGA
Manufacturer Package 225-LFBGA (13x13)
Mounting SMD
Win Source Part Number 798785-UFX6000-VE
Popularity Medium
Supply and Demand Status Limited
Family Name UFX6000
Introduction Date November 21, 2012
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian UFX6000-VE CAD Model

Description

The UFX6000-VE from Microchip Technology is a cutting-edge solution designed for high-performance video encoding applications. This versatile product is engineered to deliver exceptional quality and reliability, making it an ideal choice for professionals in the field of video processing and transmission.

The UFX6000-VE boasts a powerful feature set that includes support for advanced video compression standards. With its ability to encode video streams in both H.264 and newer H.265 (HEVC) formats, it ensures efficient bandwidth usage without compromising on video quality. This makes it suitable for a wide range of applications, from surveillance systems to video conferencing, broadcasting, and streaming services.

One of the key advantages of the UFX6000-VE is its low power consumption, which is critical for embedded and portable applications where power efficiency is paramount. Additionally, the product offers a high level of integration, which simplifies system design and reduces the overall bill of materials (BOM) cost.

Flexibility is at the heart of the UFX6000-VE design. It supports multiple input and output interfaces, including HDMI, SDI, and composite video, catering to both modern and legacy equipment. The encoder also features a robust set of I/O options for audio and data, ensuring that it can handle complex multimedia tasks with ease.

With its robust error correction mechanisms, the UFX6000-VE ensures reliable video transmission even in challenging network conditions. This is essential for applications where maintaining video integrity is critical, such as in medical imaging and industrial inspection systems.

Developers will appreciate the comprehensive software support provided by Microchip Technology, which includes drivers and SDKs for various operating systems. This facilitates rapid development and integration of the UFX6000-VE into existing systems, accelerating time-to-market for products and solutions.

In summary, the Microchip Technology UFX6000-VE is an outstanding choice for anyone seeking a high-quality, versatile video encoding solution. Its combination of performance, efficiency, and flexibility makes it a top contender in the field of video encoding technology.

You May Also Be Interested in

Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.5427 $69.0854
5+ $28.3428 $141.7140
7+ $27.4571 $192.1997
9+ $26.5714 $239.1426
12+ $25.6857 $308.2284
16+ $23.0285 $368.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess