EN
  • EN
  • DE

UCS2112-1-V/G4

Part No UCS2112-1-V/G4
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH 1:1 20QFN / Power Switch/Driver 1:1 3A 20-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Microchip Technology
Package Tube
Switch Type USB Switch
Number of Outputs 2
Output Configuration High Side
Interface I2C, SMBus
Voltage - Load 2.9V ~ 5.5V
Supply Voltage - Operating 4.5V ~ 5.5V
Current - Output (Max) 3A
Rds On (Typ) 40mOhm
Fault Protection Current Limiting (Adjustable), UVLO
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Supplier Device Package 20-QFN (4x4)
Package / Case 20-VFQFN Exposed Pad
Base Product Number UCS2112
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 91
Win Source Part Number 974917-UCS2112-1-V/G4
Ultra Librarian 3D Model Ultra Librarian UCS2112-1-V/G4 CAD Model

Description

The UCS2112-1-V/G4 is an advanced USB port power controller designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This innovative device is engineered to facilitate the management of power delivery and charging protocols for USB ports, making it an essential component for a wide range of applications including desktops, laptops, docking stations, monitors, and other USB-enabled devices.

Key Features

  • Integrated USB 2.0 Compliant Switch: The UCS2112-1-V/G4 features a built-in USB 2.0 compliant data switch that ensures seamless data transfer while managing power.
  • Programmable Current Limiting: This device offers programmable current limiting capabilities, allowing precise control over the power supplied to USB devices, thereby protecting the host system from excessive power draw.
  • Dynamic Power Management: With its dynamic power management, the UCS2112-1-V/G4 can actively manage power allocation to connected devices based on their needs, improving overall system efficiency.
  • Charging Downstream Port (CDP) Support: It supports CDP, enabling higher current charging for connected devices while maintaining data sync capabilities.

Benefits

  • Enhanced Charging Performance: The UCS2112-1-V/G4 optimizes charging for USB devices, ensuring faster and more efficient charging without compromising data transfer functionality.
  • Flexibility: This component's programmable nature offers flexibility for designers to tailor power management according to specific application requirements.
  • Protection Features: It includes multiple protection features such as overcurrent, short-circuit, and thermal protection, safeguarding both the controller and connected devices from potential damage.

Applications

The versatility of the UCS2112-1-V/G4 makes it suitable for a variety of applications where USB port power management is critical. It is an ideal solution for extending the capabilities of USB hubs, desktop computers, docking stations, and monitors, ensuring that each connected device receives the appropriate power for optimal performance and longevity.

Product Code: UCS2112-1-V/G4

Manufacturer: Microchip Technology

You May Also Be Interested in

Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5481
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess