EN
  • EN
  • DE

FH1600054

Part No FH1600054
Manufacturer Diodes Incorporated
Catalog Oscillators
Description CRYSTAL 16.0000MHZ 8PF SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Estimated Pruduction Lead Time 25 Weeks
Features 16 MHz ±15ppm Crystal 8pF 80 Ohms 4-SMD, No Lead
Manufacturer Diodes Incorporated
Series SaRonix-eCera™ FH
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 4-SMD, No Lead
Family Name FH1600054
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0050
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871815-FH1600054
Ultra Librarian 3D Model Ultra Librarian FH1600054 CAD Model

Description

The FH1600054 from Diodes Incorporated is a state-of-the-art semiconductor device designed for high-efficiency power management applications. This product is part of Diodes Incorporated's extensive portfolio of electronic components that cater to modern electronic circuits, ensuring reliability and performance.

Key Features

  • High Current Handling: The FH1600054 is capable of supporting high current operations, making it suitable for demanding applications that require robust power delivery.
  • Low Power Loss: Engineered for efficiency, this device minimizes power loss during operation, which is crucial for energy-sensitive designs and contributes to the overall system longevity.
  • Compact Design: Its small form factor allows for integration into space-constrained applications without compromising performance, making it ideal for compact electronic assemblies.
  • Thermal Management: With an excellent thermal performance, the FH1600054 ensures stability under varying operational temperatures, thereby maintaining its efficacy and durability.
  • Robust Construction: The product is built with high-quality materials that offer resistance to environmental factors such as temperature fluctuations and mechanical stress.

Applications

The FH1600054 is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Power supply modules
  • DC-DC converters
  • Battery management systems
  • Automotive electronics
  • Industrial control systems

Technical Specifications

Diodes Incorporated ensures that the FH1600054 meets stringent specifications for optimal performance. Key technical attributes include:

  • Voltage and current ratings tailored for high-performance circuits
  • Low on-resistance for efficient conduction
  • High-speed switching capabilities
  • Long operational lifespan under recommended conditions

Quality and Compliance

Adhering to industry standards, the FH1600054 complies with international quality and environmental directives. Diodes Incorporated is committed to delivering products that not only meet but exceed customer expectations in terms of quality, reliability, and performance.

Conclusion

With its robust design, efficient operation, and versatile application range, the FH1600054 from Diodes Incorporated represents a reliable choice for designers and engineers looking to enhance their power management systems. This product underscores Diodes Incorporated's dedication to innovation and excellence in the semiconductor industry.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4925 $51.7125
250+ $0.4041 $101.0250
385+ $0.3915 $150.7275
530+ $0.3789 $200.8170
685+ $0.3662 $250.8470
915+ $0.3283 $300.3945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess