EN
  • EN
  • DE

U6809B-MFLG3

Part No U6809B-MFLG3
Manufacturer Microchip Technology
Catalog PMIC - Power Management - Specialized
Description IC FAILSAFE W/RELAY DRVR 20-SOIC / Fail-safe IC, Fail-safe IC with Relay Driver and Lamp Driver, Tape and Reel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Part Status Obsolete(EOL)
Applications Automotive
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 798617-U6809B-MFLG3
Popularity Medium
Supply and Demand Status Limited
Family Name U6809B
Introduction Date May 02, 1997
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian U6809B-MFLG3 CAD Model

Description

The U6809B-MFLG3 is a state-of-the-art integrated circuit (IC) from Microchip Technology, tailored for robust and efficient automotive applications. This product is designed to deliver exceptional performance in a variety of systems, making it an ideal choice for manufacturers and engineers looking to enhance the functionality and reliability of their automotive electronics.

Key Features:

  • High Integration: The U6809B-MFLG3 integrates multiple functions into a single chip, which helps reduce system complexity and potentially lowers the overall cost of the end product.
  • Automotive Grade: This IC is built to meet stringent automotive standards, ensuring high reliability and performance under the harsh conditions typically found in automotive environments.
  • Power Management: With advanced power management features, the U6809B-MFLG3 is capable of optimizing power consumption, which is crucial for battery-powered applications and overall energy efficiency.

Applications:

The versatile nature of the U6809B-MFLG3 makes it suitable for a broad range of automotive applications, including:

  • Body control modules
  • Infotainment systems
  • Advanced driver-assistance systems (ADAS)
  • Powertrain and engine management systems

Quality and Reliability:

Microchip Technology is known for its commitment to quality, and the U6809B-MFLG3 is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected by automotive industry professionals.

Technical Specifications:

To accommodate a wide range of design requirements, the U6809B-MFLG3 offers a comprehensive set of technical specifications. Detailed datasheets are available upon request from Microchip Technology, providing in-depth information on electrical characteristics, pin configurations, and package details.

For those looking to integrate the U6809B-MFLG3 into their automotive solutions, Microchip Technology also offers excellent customer support and technical assistance to help streamline the design and development process.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess