EN
  • EN
  • DE

CD74AC574MG4

Part No CD74AC574MG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series 74AC
Package Tube
Product Status Discontinued
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 125 MHz
Max Propagation Delay @ V, Max CL 10.8ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.5V ~ 5.5V
Current - Quiescent (Iq) 8 µA
Input Capacitance 10 pF
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Supplier Device Package 20-SOIC
Package / Case 20-SOIC (0.295", 7.50mm Width)
Base Product Number 74AC574
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577408-CD74AC574MG4
Ultra Librarian 3D Model Ultra Librarian CD74AC574MG4 CAD Model

Description

The CD74AC574MG4 is a high-performance, octal D-type flip-flop with a clear feature, designed and manufactured by Texas Instruments. This integrated circuit is part of the AC series, which is renowned for its high-speed operation and compatibility with TTL (transistor-transistor logic) levels. The device is particularly suitable for applications requiring the capture and storage of data, such as in registers, buffers, and memory devices.

Key Features

  • Logic Type: Octal D-Type Flip-Flop with 3-State Outputs
  • Operating Voltage: 1.5V to 5.5V, allowing for use in a wide range of applications and compatibility with various logic levels.
  • Output Current: -24mA / 24mA, providing robust drive capability.
  • IC Package Type: SOIC, with a 20-pin configuration, making it suitable for surface-mounted technology (SMT) applications.
  • Propagation Delay Time: Fast propagation delay time, which enhances overall system speed.
  • Clear Feature: The clear input allows for the synchronous reset of all flip-flops, ensuring reliable and predictable initialization of system states.

Applications

The CD74AC574MG4 is versatile and can be used in a variety of digital applications. These include:

  • Temporary data storage
  • Data transfers
  • System control registers
  • Buffering data from buses
  • Shift registers

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the CD74AC574MG4 is no exception. The device is rigorously tested to meet stringent industry standards, ensuring performance and durability in even the most demanding conditions. Whether used in commercial, industrial, or automotive applications, designers can rely on this Texas Instruments product to deliver consistent results.

Conclusion

In summary, the CD74AC574MG4 from Texas Instruments is a reliable and flexible octal D-type flip-flop that is well-suited for a wide range of high-speed digital applications. Its compatibility with multiple voltage levels, strong output drive, and clear functionality make it an excellent choice for designers looking to optimize their digital systems.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2906 $51.6240
95+ $1.0590 $100.6050
150+ $1.0259 $153.8850
205+ $0.9928 $203.5240
265+ $0.9597 $254.3205
350+ $0.8604 $301.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess