EN
  • EN
  • DE

U6805B-MFPG3Y 71

Part No U6805B-MFPG3Y 71
Manufacturer Microchip Technology
Catalog Custom Parts (U - Z)
Description Driver ICs 6x25mA Hex driver w/thermal mon.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOIC
Max Operating Temperature 125 °C
Max Supply Voltage 5.25 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.75 V
Number of Pins 14
RoHS Compliant
Type Integrated Circuit (IC)
Win Source Part Number 1134299-U6805B-MFPG3Y 71
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian U6805B-MFPG3Y 71 CAD Model

Description

Product Overview: U6805B-MFPG3Y 71 by Microchip Technology

The U6805B-MFPG3Y 71, crafted by the renowned Microchip Technology, stands as a testament to the company's commitment to delivering high-quality, reliable semiconductor products. This particular component is designed to meet the rigorous demands of modern electronic applications, offering a robust feature set that ensures optimal performance in a variety of settings.

Key Features

  • High Integration: The U6805B-MFPG3Y 71 boasts an integrated design that combines multiple functionalities into a single chip, reducing the need for additional components and thus saving on space and cost.
  • Energy Efficiency: With power consumption being a critical factor in today's electronics, this product is engineered to operate with minimal energy requirements, contributing to longer battery life and reduced power costs.
  • Durability: Constructed to withstand harsh conditions, the U6805B-MFPG3Y 71 is built to last, ensuring a long operational lifespan even under strenuous use.
  • Easy Integration: The component is designed for ease of integration into existing systems, providing a hassle-free upgrade path for designers looking to enhance their products with Microchip's latest technology.

Applications

Microchip Technology's U6805B-MFPG3Y 71 is versatile enough to be used across a wide range of applications. It is particularly well-suited for use in advanced communication devices, consumer electronics, automotive systems, and industrial automation, where reliability and performance are non-negotiable.

Technical Specifications

The technical specifications of the U6805B-MFPG3Y 71 include a robust operating temperature range, compatibility with various signal protocols, and compliance with international standards. Detailed datasheets are available upon request to provide comprehensive technical information to engineers and designers.

Quality Assurance

As with all Microchip products, the U6805B-MFPG3Y 71 undergoes rigorous testing and quality assurance processes. Customers can rest assured that they are receiving a product that not only meets but exceeds industry standards for quality and reliability.

For pricing, availability, and ordering information, please contact Microchip Technology directly or visit their website to locate an authorized distributor.

You May Also Be Interested in

Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Mosel Vitelic, Corp
Need more? Email Us
Winbond Electronics
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess