EN
  • EN
  • DE

MAX1558TB

Part No MAX1558TB
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701638-MAX1558TB
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1558TB CAD Model

Description

MAX1558TB - Power Management IC from Maxim Integrated

The MAX1558TB from Maxim Integrated is a versatile and efficient power management integrated circuit (IC) designed to cater to the demanding needs of compact and power-sensitive applications. This IC is a testament to Maxim's commitment to providing innovative solutions that combine performance with convenience.

Key Features

  • High Efficiency: The MAX1558TB is optimized for high efficiency, which is crucial for battery-operated devices, ensuring longer operating times and reduced heat generation.
  • Compact Design: With a tiny footprint, this IC is ideal for space-constrained applications, allowing designers to minimize the size of their power supply circuitry.
  • Integrated Functions: It incorporates multiple functions that typically require separate components, reducing the bill of materials and simplifying the design process.
  • Wide Input Voltage Range: The device supports a broad input voltage range, making it suitable for a variety of power sources and ensuring reliable operation under varying conditions.

Applications

The MAX1558TB is well-suited for use in a range of applications, including but not limited to:

  • Portable devices
  • Wearable technology
  • Medical monitoring equipment
  • Wireless sensors and IoT devices

Technical Specifications

Here are some of the technical highlights of the MAX1558TB:

  • Integrated FETs for high-efficiency step-down conversion
  • Low quiescent current to maximize battery life
  • Over-temperature and over-current protection for safe operation
  • Adjustable output voltage to accommodate different application requirements

In summary, the MAX1558TB from Maxim Integrated is a powerful and compact solution for modern electronic devices requiring efficient power management. Its combination of high efficiency, integrated features, and compact design makes it an excellent choice for designers looking to optimize their power supply designs.

You May Also Be Interested in

Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6611 $58.5442
53+ $2.1841 $115.7573
82+ $2.1160 $173.5120
113+ $2.0467 $231.2771
146+ $1.9785 $288.8610
196+ $1.7741 $347.7236
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess