EN
  • EN
  • DE

U643B-MFPG3

Part No U643B-MFPG3
Manufacturer Microchip Technology
Catalog PMIC - Lighting, Ballast Controllers
Description IC FLASHER CNTRL 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Type Automotive, Flasher
Voltage - Supply 9V ~ 15V
Current - Supply 7 mA
Dimming No
Temperature Range - Operating -40°C ~ 95°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number U643B
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 849184-U643B-MFPG3
Ultra Librarian 3D Model Ultra Librarian U643B-MFPG3 CAD Model

Description

Microchip Technology U643B-MFPG3

The U643B-MFPG3 is a state-of-the-art integrated circuit from Microchip Technology, designed specifically for automotive applications. This robust and versatile IC is ideal for use in a range of vehicle systems, providing reliability and efficiency in various environments.

Key Features

  • High Integration: The U643B-MFPG3 combines multiple functions into a single chip, reducing the need for additional components and simplifying the design and assembly process for automotive manufacturers.
  • Durability: Built to withstand the harsh conditions often encountered in automotive settings, this IC can operate effectively under extreme temperatures and is resistant to vibrations and shocks.
  • Flexibility: This device can be utilized in a range of automotive applications, including but not limited to, lighting systems, motor control, and sensor interfaces, making it a versatile choice for designers.
  • Energy Efficiency: Microchip Technology has engineered the U643B-MFPG3 to operate with minimal power consumption, contributing to the overall energy efficiency of the vehicle and helping to extend battery life in electric models.
  • Easy Integration: The IC's compact form factor and compatibility with standard automotive voltages allow for easy integration into existing vehicle designs without significant modifications.

Applications

The U643B-MFPG3's wide range of applications includes, but is not limited to:

  • Automotive lighting control systems
  • Motor control modules
  • Power management systems
  • Sensor signal processing

Technical Specifications

Microchip Technology's U643B-MFPG3 is designed to meet stringent automotive industry standards, ensuring compatibility and performance. It operates within a defined voltage range and is packaged in a form that is conducive to automotive assembly processes.

Conclusion

With its combination of durability, efficiency, and versatility, the U643B-MFPG3 from Microchip Technology represents a valuable component for automotive system designers seeking to enhance the performance and reliability of their products. Its high level of integration and ease of use make it an excellent choice for a wide array of automotive applications.

You May Also Be Interested in

Microchip Technology
LOW NOISE 180VP-P EL DRIVER
Need more? Email Us
STMicroelectronics
IC CFL/TL CNTRL 47.2KHZ 8SO
Need more? Email Us
Infineon Technologies
IC LIGHT BALLAST CONTROL / Controller
Lowest to $3.2640
Fairchild/ON Semiconductor
IC BALLAST CONTROL CFL 8SOIC
Lowest to $1.3456
Infineon Technologies
IC PFC/BALLAST CNTRL 50KHZ 16DIP
Lowest to $6.3537
Microchip Technology
LOW NOISE 220VP-P EL DRIVER
Need more? Email Us
Infineon Technologies
IC BALLAST CNTRL 50.5KHZ 16DIP
Need more? Email Us
NXP / Nexperia
IC CFL/TL CNTRL 44.59KHZ 14DIP
Lowest to $0.5821
NXP / Nexperia
IC CFL/TL CNTRL 44.59KHZ 14DIP
Lowest to $0.5821

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0224 $61.3440
140+ $0.8390 $117.4600
215+ $0.8128 $174.7520
295+ $0.7866 $232.0470
380+ $0.7604 $288.9520
510+ $0.6817 $347.6670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,840 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess