Products specifications Report Issue?

Category RF/IF and RFID>RF Receivers
Mfr STMicroelectronics
Package Tray
Frequency 1.561GHz, 1.575GHz, 1.601GHz
Sensitivity -162dBm
Data Rate (Max) 12Mbps
Modulation or Protocol BeiDou, Galileo, GLONASS, GNSS, GPS
Applications General Purpose
Data Interface I2C, SPI, UART
Memory Size 256kB SRAM, 512kB ROM
Antenna Connector PCB, Surface Mount
Voltage - Supply 1.08V ~ 1.32V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-VFQFPN (7x7)
Base Product Number STA8089
Standard Package 1,560
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1235912-STA8089G
Ultra Librarian 3D Model Ultra Librarian STA8089G CAD Model

Description

Introducing the STA8089G from STMicroelectronics

The STA8089G is a cutting-edge, multi-constellation GNSS receiver chip designed by STMicroelectronics, a global semiconductor leader. This product is engineered to provide high performance and accurate positioning for automotive and other demanding applications.

Advanced GNSS Capabilities

With its advanced multi-constellation support, the STA8089G can track multiple satellite systems simultaneously, including GPS, Glonass, Beidou, Galileo, and QZSS. This ensures higher accuracy, faster fix times, and improved reliability in challenging environments, such as urban canyons.

Robust Positioning for Automotive Applications

Designed with the automotive industry in mind, the STA8089G meets the stringent requirements for in-car navigation systems, telematics, and ADAS (Advanced Driver-Assistance Systems). Its resilience to interference and multipath propagation makes it an ideal choice for vehicles that require dependable navigation information.

Low Power Consumption

STMicroelectronics has engineered the STA8089G to be power-efficient, making it suitable for battery-operated devices where power consumption is a critical factor. This ensures longer operation times for portable navigation devices and other handheld systems without compromising performance.

Integration and Connectivity

The STA8089G features an integrated baseband processor and RF front-end, simplifying design and reducing the external component count. It also includes various interfaces for connectivity, including UART, I2C, and SPI, allowing for easy integration into a wide range of applications.

Enhanced Features for Superior Performance

Additional features of the STA8089G include A-GNSS (Assisted GNSS) for improved performance in challenging conditions and dead reckoning capabilities for continuous navigation in areas where satellite signals are unavailable. It also supports Differential GNSS (D-GNSS) for applications that require higher precision.

In conclusion, the STA8089G from STMicroelectronics is a versatile and powerful GNSS receiver chip that is designed to meet the needs of modern navigation and positioning applications. Its combination of multi-constellation support, automotive-grade reliability, power efficiency, and enhanced features make it an excellent choice for a variety of industries seeking accurate and dependable GNSS solutions.

You May Also Be Interested in

STMicroelectronics
ADD INFOTAINMENT / series RF Receiver AM, FM 168-LFBGA (12x12)
Need more? Email Us
ECAD model for STA680TR
Skyworks Solutions Inc.
RF RECEIVER 64MHZ-108MHZ 40QFN / series RF Receiver 64MHz ~ 108MHz 40-QFN (6x6)
Need more? Email Us
ECAD model for SI4762-A42-AM
Skyworks Solutions Inc.
RF RX AM/FM 64MHZ-108MHZ 40QFN / series RF Receiver AM, FM 64MHz ~ 108MHz, 510MHz ~ 1.71GHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us
ECAD model for SI4767-A50-GM
Skyworks Solutions Inc.
IC FM RADIO RECEIVER 20QFN / series RF Receiver FM PCB, Surface Mount 20-QFN (3x3)
Need more? Email Us
ECAD model for SI4704-D62-GMR
Silicon Labs
RF RCVR FSK 315MHZ/434MHZ 20QFN / series RF Receiver FSK 315MHz, 434MHz -104dBm 10kbps PCB, Surface Mount 20-QFN (3x3)
Need more? Email Us
ECAD model for SI4311-B12-GMR
Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us
ECAD model for SI4762-A20-GMR
STMicroelectronics
RF RX GNSS 1.561/1.575GHZ 56QFPN / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz, 1.601GHz -162dBm 12Mbps PCB, Surface Mount 56-VFQFPN (7x7)
Need more? Email Us
ECAD model for STA8089GTR
Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us
ECAD model for SI4760-A10-GMR
Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us
ECAD model for SI4769-A10-GMR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention