EN
  • EN
  • DE

U4311B-M

Part No U4311B-M
Manufacturer Microchip Technology
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1108401-U4311B-M
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian U4311B-M CAD Model

Description

Microchip Technology's U4311B-M Proximity Sensor IC

The U4311B-M from Microchip Technology is a state-of-the-art proximity sensor IC that is designed to offer reliable and precise performance for a wide range of applications. This versatile sensor is ideal for use in automotive systems, consumer electronics, and industrial equipment, providing a compact and efficient solution for proximity detection.

Key Features:

  • High Sensitivity: The U4311B-M boasts high sensitivity, which allows it to detect objects from a considerable distance, enhancing its usefulness in various applications.
  • Low Power Consumption: With an emphasis on energy efficiency, this IC is engineered to operate with minimal power consumption, making it suitable for battery-powered devices.
  • Adjustable Detection Range: Users can adjust the detection range of the U4311B-M, providing flexibility to cater to different operational requirements.
  • Integrated Signal Processing: The sensor includes built-in signal processing capabilities, which simplify the design process by reducing the need for additional components.
  • Robust Design: Designed to withstand harsh environments, the U4311B-M is built to be robust and reliable, ensuring consistent performance over time.

Applications:

  • Automotive systems such as parking aids and collision avoidance
  • Consumer electronics including smart home devices and touchless controls
  • Industrial equipment for object detection and automation processes

The U4311B-M is a testament to Microchip Technology's commitment to innovation and quality. It offers designers and engineers an optimal balance of performance, power efficiency, and versatility, making it an excellent choice for integrating proximity sensing capabilities into a wide array of products.

Technical Specifications:

Parameter Value
Supply Voltage 2.7V to 5.5V
Operating Temperature -40°C to 85°C
Package SOP, QFN
Interface I2C, SPI

For more detailed information and data sheets, customers are encouraged to visit Microchip Technology's official website or contact their sales representatives.

You May Also Be Interested in

NEC
Need more? Email Us
Xicor Inc.
Need more? Email Us
Winbond Electronics
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
Zarlink
Need more? Email Us
Xilinx Inc.
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess