EN
  • EN
  • DE

U2731B-NFNG1

Part No U2731B-NFNG1
Manufacturer Microchip Technology
Catalog RF Front End (LNA + PA)
Description IC FRONT-END DAB 8.5V 44SSOP / RF Front End 44-SSO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Front End (LNA + PA)
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Package / Case 44-BSOP (0.295", 7.50mm Width)
Supplier Device Package 44-SSO
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 692598-U2731B-NFNG1
Ultra Librarian 3D Model Ultra Librarian U2731B-NFNG1 CAD Model

Description

Product Overview: U2731B-NFNG1 by Microchip Technology

The U2731B-NFNG1 is a state-of-the-art component designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of Microchip's extensive portfolio of semiconductor devices, which are renowned for their reliability and cutting-edge technology.

Key Features

  • High-Performance Architecture: The U2731B-NFNG1 is built on a robust architecture that ensures optimal performance in a variety of applications. It is designed to deliver both speed and power efficiency, making it a versatile choice for designers.
  • Integration: This product offers a high level of integration, reducing the need for multiple components in a system. This not only saves space but also simplifies the design and can lead to cost savings.
  • Durability: Like all Microchip products, the U2731B-NFNG1 is designed for durability. It can withstand harsh operating conditions, which makes it suitable for industrial and automotive applications.
  • Support and Availability: Microchip Technology provides excellent customer support and ensures product availability, making the U2731B-NFNG1 a reliable choice for long-term projects.

Applications

The U2731B-NFNG1 is adept for a wide range of applications. Its robust design and performance characteristics make it particularly suitable for:

  • Automotive systems
  • Industrial control units
  • Power management solutions
  • Consumer electronics
  • Communication infrastructure

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to refer to the datasheet provided by Microchip Technology. The datasheet includes comprehensive information on the electrical parameters, pin configurations, timing diagrams, and application notes necessary to integrate the U2731B-NFNG1 into a system.

Conclusion

The U2731B-NFNG1 from Microchip Technology exemplifies the company's commitment to providing high-quality, reliable components for the electronics industry. With its robust feature set and versatile application range, it stands as an excellent choice for any project requiring a dependable semiconductor solution.

You May Also Be Interested in

Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Need more? Email Us
Skyworks Solutions Inc.
2GHZ 802.11AC 17DBM FEM
Lowest to $0.6255
Atmel
IC GPS FRONT END SGL 24QFN
Lowest to $10.8258
Infineon Technologies
MODULE GPS FRONT-END TSNP-11-2
Lowest to $2.1830
Texas Instruments
IC RF FRONT END 2.4GHZ 16QFN
Lowest to $1.4164
Texas Instruments
LNA/PA RF Front End Range Extender 4.5dB 12dB 16-Pin VQFN EP T/R / IC RF 2.4 GHZ RANGE EXTENDER
Lowest to $0.8316
Atmel
IC GPS FRONT END SGL 24QFN
Lowest to $10.8258
Skyworks Solutions Inc.
IC FRONTEND MOD 802.11N DL 28QFN / Module 802.11b/g/a/n 2.5GHz 28-Pin QFN EP T/R
Lowest to $1.6320
Skyworks Solutions Inc.
CAT0 LTE UNIVERSAL IOT FEM
Lowest to $4.3657

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess