EN
  • EN
  • DE

U2538B-MFPG3

Part No U2538B-MFPG3
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RCVR IR FOR DATA COMM 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Type Receiver
Number of Drivers/Receivers 0/1
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1115121-U2538B-MFPG3
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian U2538B-MFPG3 CAD Model

Description

Microchip Technology U2538B-MFPG3 Overview

The U2538B-MFPG3 is a versatile and high-performance integrated circuit (IC) from Microchip Technology, designed to cater to a wide range of applications. As a leader in microcontroller and analog semiconductors, Microchip Technology has developed the U2538B-MFPG3 with precision and reliability in mind, ensuring that it meets the rigorous demands of industrial, automotive, and consumer electronics markets.

At the heart of the U2538B-MFPG3 lies its ability to provide efficient and robust solutions for electronic control systems. This IC is engineered to operate at an optimal power range, which makes it suitable for battery-powered devices as well as for applications that require a constant power supply. Its compact form factor allows for seamless integration into space-constrained designs, making it an ideal choice for modern, compact electronic assemblies.

The U2538B-MFPG3 boasts an array of features that enhance its functionality and ease of use. It includes multiple communication interfaces, which enable it to connect with other components within a system, facilitating data transfer and system management. The IC's built-in diagnostic capabilities further ensure that any system irregularities are promptly detected and addressed, contributing to the overall system reliability and longevity.

Microchip's commitment to quality is evident in the U2538B-MFPG3, as it undergoes rigorous testing and quality control measures. This attention to detail guarantees that each IC meets the high standards expected by industry professionals. Additionally, the U2538B-MFPG3 is supported by Microchip's extensive technical documentation and customer support, providing designers with the resources they need to implement the IC effectively into their projects.

Whether you are developing advanced automotive systems, sophisticated industrial machinery, or cutting-edge consumer electronics, the U2538B-MFPG3 from Microchip Technology is a reliable and efficient solution that promises to deliver performance, integration, and innovation.

You May Also Be Interested in

Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4829 $59.5896
57+ $2.0373 $116.1261
88+ $1.9737 $173.6856
121+ $1.9101 $231.1221
157+ $1.8463 $289.8691
210+ $1.6553 $347.6130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,800 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess