EN
  • EN
  • DE

TSC87251G2D-L16CB

Part No TSC87251G2D-L16CB
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description B/16-BIT MICROCONTROLLER WITH SERIAL COMMUNICATION INTERFACES | IC MCU 8/16BIT 32KB OTP 44PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Core Processor C251
Data Bus Width 8/16-Bit
Speed 16MHz
Connectivity EBI/EMI, I2C, Microwire, SPI, UART/USART
Peripherals POR, PWM, WDT
The number of I/O 32
Program Memory Size 32KB (32K x 8)
Program Memory Type OTP
Date RAM Size 1K x 8
Supply Voltage 2.7V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 44-LCC
Supplier Device Package 44-PLCC (16.6x16.6)
Family Part Number TSC87251G2D
Manufacturer Pack Quantity 27
MSL Level 2 (1 Year)
Win Source Part Number 1274685-TSC87251G2D-L16CB
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSC87251G2D-L16CB CAD Model

Description

Microchip Technology TSC87251G2D-L16CB Product Overview

The TSC87251G2D-L16CB is a high-performance, 8-bit microcontroller designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This microcontroller is part of Microchip's extensive product line that caters to a wide range of applications in the automotive, industrial, consumer, aerospace, and telecommunications markets.

At the heart of the TSC87251G2D-L16CB microcontroller is a powerful 8051-based CPU core that offers excellent computational speed and efficiency, making it suitable for applications that require complex processing and real-time performance. The device operates at a wide voltage range and is equipped with a variety of integrated features that enable developers to create flexible and robust embedded systems.

Key Features:

  • Advanced 8-bit Core: The microcontroller utilizes an enhanced 8051 core, providing a solid balance between performance and power consumption.
  • Memory: It comes with ample on-chip memory, including 16KB of ROM for program storage and integrated RAM for data processing.
  • Peripheral Integration: This device includes a range of built-in peripherals such as timers, serial communication interfaces, and I/O ports, which simplifies design and reduces the need for additional components.
  • Low Power Consumption: Designed for energy efficiency, the TSC87251G2D-L16CB offers various power-saving modes, making it ideal for battery-powered or energy-sensitive applications.
  • Wide Operating Temperature Range: The microcontroller is engineered to perform reliably in extreme conditions, with an operating temperature range that ensures stability across various environments.

Applications:

The versatile nature of the TSC87251G2D-L16CB microcontroller makes it an excellent choice for a multitude of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Home automation
  • Internet of Things (IoT) devices

Microchip Technology's commitment to quality means the TSC87251G2D-L16CB microcontroller is built to meet the highest standards of reliability and performance. Whether you're developing a simple consumer gadget or a complex industrial system, this microcontroller provides the flexibility, efficiency, and power you need to bring your innovative ideas to life.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess