EN
  • EN
  • DE

TS87C52X2-UM

Part No TS87C52X2-UM
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1016545-TS87C52X2-UM
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TS87C52X2-UM CAD Model

Description

The TS87C52X2-UM is a high-performance microcontroller from Microchip Technology's renowned family of 8-bit chips. This particular model is designed to deliver exceptional computing power and flexibility, making it an ideal choice for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

Key Features

  • Core Processor: The TS87C52X2-UM utilizes an 8051 core, offering a familiar and reliable architecture that has been proven in countless applications over the years.
  • Clock Speed: It operates at an impressive frequency, ensuring swift execution of instructions and efficient handling of tasks.
  • Program Memory: With a substantial amount of on-chip Flash memory, this microcontroller allows for robust program storage, providing ample space for complex software routines and algorithms.
  • RAM: The device includes integrated RAM, facilitating smooth and efficient data processing and temporary data storage during operation.
  • I/O Pins: A versatile set of input/output pins enables the TS87C52X2-UM to interface with a broad array of peripherals and sensors, enhancing its adaptability to different use cases.
  • Peripheral Features: The microcontroller comes equipped with a variety of built-in peripherals, such as timers, serial communication interfaces, and more, allowing for comprehensive system control and communication capabilities.
  • Power Management: Advanced power management features help in reducing energy consumption, making the TS87C52X2-UM a suitable option for battery-powered or energy-sensitive applications.

Applications

The versatility of the TS87C52X2-UM makes it an excellent choice for a multitude of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation and process control
  • Consumer electronics
  • Smart home devices
  • Communication systems

Conclusion

In conclusion, the Microchip Technology TS87C52X2-UM microcontroller is a robust and versatile solution that offers the reliability of the 8051 core along with modern enhancements. Its rich set of features and peripherals, combined with efficient power management, makes it an excellent choice for developers looking to create sophisticated and power-conscious electronic products.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Kemet
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess