EN
  • EN
  • DE

APDS9930100R

Part No APDS9930100R
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 963953-APDS9930100R
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian APDS9930100R CAD Model

Description

The APDS-9930 is a digital ambient light and proximity sensor from Broadcom. This integrated module combines an IR LED and proximity detector, ambient light sensor (ALS), and an I2C interface in a single package. The proximity detection feature is commonly used for detecting object closeness, while the ambient light sensing feature measures the intensity of light in the environment.

Applications:

  • Mobile Phones
  • Tablets
  • Notebook Computers
  • Consumer Electronics
  • Industrial Automation

Features:

  • Integrated Ambient Light and Proximity Sensor
  • IR LED and Proximity Detector
  • Ambient Light Sensing (ALS) with I2C Interface
  • Programmable Interrupts
  • Proximity Offset Adjustment

Benefits:

  • Enables automatic screen dimming based on ambient light conditions.
  • Provides proximity detection for activating or deactivating features based on object closeness.
  • Reduces power consumption by turning off the display when not in use.
  • Simplifies system design with a single, integrated sensor module.
  • Offers accurate and reliable light and proximity measurements.

Additional Details:

The APDS-9930 operates with a supply voltage range of typically 2.8V to 3.3V and communicates through the I2C serial interface. It features programmable interrupt thresholds for both ALS and proximity detection, allowing the host controller to be notified only when significant changes occur. The sensor also includes an offset adjustment for proximity measurements to compensate for variations in the sensor or environment. The ALS function provides a digital output proportional to the ambient light level, which can be used to adjust display brightness or other lighting-related parameters. Detailed specifications, including sensitivity, accuracy, and power consumption, can be found in the Broadcom datasheet for the APDS-9930. Proper PCB layout and component selection are essential for optimal performance. It's important to follow Broadcom's recommended application guidelines to ensure reliable operation and accurate measurements.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Sony
Need more? Email Us
Kemet
Need more? Email Us
ADI Electronics
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess