EN
  • EN
  • DE

LTM8025IV#PBF

Part No LTM8025IV#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description Module DC-DC 1-OUT 0.8V to 24V 3A Automotive 70-Pin LGA Tray / IC CONVERTER BUCK 3A ADJ 70LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Linear Technology
Series μModule
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 3.6V
Voltage Input MAX 36V
Voltage - Output 1 0.8 ~ 24 V
Current - Output (Maximum) 3A
Applications ITE (Commercial)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 70-BLGA Module
Dimension 0.59" L x 0.35" W x 0.17" H (15.0mm x 9.0mm x 4.3mm)
Manufacturer Package 70-LGA (15x9)
Win Source Part Number 784614-LTM8025IV#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM8025
Introduction Date July 20, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM8025IV#PBF CAD Model

Description

The LTM8025IV#PBF is a high-efficiency, versatile micro-module (µModule) step-down regulator from Linear Technology, designed to simplify the process of converting a higher DC input voltage to a lower DC output voltage with a maximum output current of 3A. This product is part of Linear Technology's extensive µModule family, which provides integrated solutions combining inductors, power switches, and other necessary components into a compact, surface-mount package.

Key Features

  • Wide Input Voltage Range: The LTM8025IV#PBF operates over a wide input voltage range of 3.6V to 36V, making it suitable for a variety of applications, including industrial, automotive, and communications systems.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to 10V, allowing for flexibility in design for specific circuit requirements.
  • High Efficiency: With its high-efficiency design, the LTM8025IV#PBF minimizes power loss, thereby reducing heat generation and improving system reliability.
  • Compact Design: The µModule technology integrates the inductor, control circuitry, and power switches into a compact LGA package, simplifying board layout and saving space on the PCB.
  • Robust Thermal Performance: The LTM8025IV#PBF features a -40°C to +125°C operating junction temperature range, ensuring performance in harsh environments.
  • Protection Features: It includes overvoltage protection, overcurrent protection, and thermal shutdown for added system safety.

Applications

The LTM8025IV#PBF is ideal for a wide range of applications, such as:

  • Telecommunications infrastructure
  • Industrial equipment
  • Automotive power systems
  • Datacom and storage systems
  • Medical devices

Quality and Reliability

Linear Technology is known for its commitment to quality and reliability, and the LTM8025IV#PBF is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability for critical applications. With its robust design and comprehensive protection features, the LTM8025IV#PBF is a reliable choice for designers looking to create efficient and durable power systems.

You May Also Be Interested in

SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.7612 $74.2836
5+ $23.1941 $115.9705
7+ $22.4105 $156.8735
10+ $20.8433 $208.4330
13+ $20.0598 $260.7774
16+ $19.2762 $308.4192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,540 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess