EN
  • EN
  • DE

TS87C51RC2-MCB

Part No TS87C51RC2-MCB
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description High Performance 8-bit Microcontroller | IC MCU 8BIT 32KB OTP 44PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Core Processor 80C51
Data Bus Width 8-Bit
Speed 40/20MHz
Connectivity UART/USART
Peripherals POR, PWM, WDT
The number of I/O 32
Program Memory Size 32KB (32K x 8)
Program Memory Type OTP
Date RAM Size 512 x 8
Supply Voltage 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 44-LCC
Supplier Device Package 44-PLCC (16.6x16.6)
Family Part Number TS87C51RC2
Manufacturer Pack Quantity 27
MSL Level 2 (1 Year)
Win Source Part Number 1274521-TS87C51RC2-MCB
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS87C51RC2-MCB CAD Model

Description

Product Overview: TS87C51RC2-MCB Microcontroller

The TS87C51RC2-MCB from Microchip Technology is a robust 8-bit microcontroller that offers a versatile solution for a wide array of embedded applications. This high-performance microcontroller is based on the well-established MCS-51 architecture, ensuring compatibility with a broad range of existing software and hardware tools.

Key Features

  • CPU Core: The device features a powerful 80C51 CPU core that can operate at a maximum frequency of 40 MHz, providing quick and efficient processing capabilities for demanding applications.
  • Memory: It comes with 32KB of on-chip ROM and 256 bytes of RAM, facilitating ample space for program storage and data manipulation.
  • Peripheral Support: The TS87C51RC2-MCB is equipped with a variety of peripherals including two 16-bit timers/counters, a full-duplex serial port, and four 8-bit I/O ports, allowing for flexible interfacing with external components.
  • Power Management: With its integrated power management modes such as Idle and Power-down, the microcontroller ensures efficient power usage, which is crucial for battery-operated devices.
  • Speed Grades: Available in various speed grades, the device can be optimized for performance or power consumption, depending on the application requirements.

Applications

The TS87C51RC2-MCB microcontroller is ideal for a range of applications, including industrial control systems, consumer electronics, automotive systems, and communication devices. Its robust feature set and high-speed operation make it a go-to choice for designers looking for a reliable and efficient microcontroller solution.

Quality and Reliability

As a product of Microchip Technology, a leading provider of microcontroller and analog semiconductors, the TS87C51RC2-MCB is designed to meet the highest standards of quality and reliability. Customers can trust in the consistent performance and longevity of this microcontroller in their critical applications.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess