EN
  • EN
  • DE

BD9103FVM-TR

Part No BD9103FVM-TR
Manufacturer Rohm Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819246-BD9103FVM-TR
Series *
Package Tape & Reel (TR)
Product Status Obsolete
Ultra Librarian 3D Model Ultra Librarian BD9103FVM-TR CAD Model

Description

The BD9103FVM-TR is a synchronous buck-boost DC-DC converter manufactured by Rohm Semiconductor. It's designed to provide highly efficient and stable power conversion for a wide range of portable and battery-powered applications. This converter is known for its ability to maintain a regulated output voltage even when the input voltage is above or below the desired output voltage.

Applications:

  • Mobile Devices: Smartphones, tablets, and portable media players.
  • Power Banks: Provides stable voltage output for charging various devices.
  • Portable Medical Devices: Powers sensitive medical equipment requiring stable power.
  • Wearable Electronics: Smartwatches, fitness trackers, and other wearable devices.

Features:

  • Synchronous Rectification: Uses synchronous rectification to improve efficiency and reduce power loss.
  • Buck-Boost Operation: Maintains a stable output voltage regardless of the input voltage level.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Adjustable Output Voltage: Allows for customization of the output voltage to meet specific application requirements.
  • Overcurrent Protection (OCP): Protects the device from damage due to excessive current flow.
  • Short-Circuit Protection (SCP): Protects the device from damage due to short circuits.
  • Thermal Shutdown (TSD): Protects the device from overheating.

Benefits:

  • High Efficiency: Synchronous rectification minimizes power loss, extending battery life.
  • Stable Output Voltage: Buck-boost operation ensures a stable output voltage even with varying input voltage.
  • Long Battery Life: Low quiescent current contributes to longer battery life in portable devices.
  • Versatile Application: Suitable for a wide range of portable and battery-powered applications.

The BD9103FVM-TR operates by switching between buck and boost modes depending on the input voltage level. The integrated MOSFETs and control circuitry ensure efficient and stable power conversion. Its protection features enhance system reliability and prevent damage due to fault conditions. This converter is suitable for applications where high efficiency, stable output voltage, and long battery life are critical requirements.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8099 $63.3465
80+ $1.4853 $118.8240
125+ $1.4391 $179.8875
170+ $1.3929 $236.7930
215+ $1.3467 $289.5405
290+ $1.2070 $350.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,390 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess