EN
  • EN
  • DE

TC51N2502ECBTR

Part No TC51N2502ECBTR
Manufacturer Microchip Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839627-TC51N2502ECBTR
Ultra Librarian 3D Model Ultra Librarian TC51N2502ECBTR CAD Model

Description

The TC51N2502ECBTR is a precision voltage reference from Microchip Technology, designed to offer a stable and accurate reference voltage for various applications. This high-performance component is an essential building block in analog circuits, providing a steady voltage that can be used for analog-to-digital conversions, battery monitoring, and voltage regulation, among other applications.

Key Features

  • Output Voltage: The TC51N2502ECBTR offers a fixed output voltage of 2.5V, which is ideal for systems that require a precise reference voltage.
  • High Stability: This device boasts excellent thermal stability and low noise output, ensuring a consistent performance over a wide range of temperatures and conditions.
  • Low Power Consumption: With a low quiescent current, the TC51N2502ECBTR is suitable for battery-powered devices and energy-sensitive applications.
  • Wide Operating Temperature Range: It operates efficiently across a broad temperature range, making it versatile for use in diverse environments.
  • Small Package: The component comes in a compact SOT-23B package, which is beneficial for space-constrained applications.
  • Long-Term Stability: The TC51N2502ECBTR provides long-term stability, making it reliable for critical applications that demand consistent performance over time.

Applications

The TC51N2502ECBTR is used in a variety of applications that require a stable reference voltage. These include:

  • Data Acquisition Systems
  • Portable Instrumentation
  • Industrial Control Systems
  • Battery-Operated Devices
  • Automotive Electronics
  • Power Supply Monitoring

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the TC51N2502ECBTR is no exception. This product is manufactured to high standards, ensuring that it meets the rigorous demands of industrial, automotive, and consumer electronics. With its robust design and proven performance, the TC51N2502ECBTR is an excellent choice for designers looking for a dependable voltage reference solution.

You May Also Be Interested in

ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess