EN
  • EN
  • DE

TS87C51RB2-MIB

Part No TS87C51RB2-MIB
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description High Performance 8-bit Microcontroller | IC MCU 8BIT 16KB OTP 44PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Core Processor 80C51
Data Bus Width 8-Bit
Speed 40/20MHz
Connectivity UART/USART
Peripherals POR, PWM, WDT
The number of I/O 32
Program Memory Size 16KB (16K x 8)
Program Memory Type OTP
Date RAM Size 512 x 8
Supply Voltage 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-LCC
Supplier Device Package 44-PLCC (16.6x16.6)
Family Part Number TS87C51RB2
Manufacturer Pack Quantity 27
MSL Level 2 (1 Year)
Win Source Part Number 1274519-TS87C51RB2-MIB
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS87C51RB2-MIB CAD Model

Description

Microchip Technology TS87C51RB2-MIB Overview

The TS87C51RB2-MIB is a high-performance microcontroller from Microchip Technology, which is a leading provider of smart, connected, and secure embedded control solutions. This product is part of the MCS® 51 microcontroller family and is specifically designed to offer a versatile and powerful solution for embedded systems that require a balance of low power consumption and high-speed processing.

Key Features

  • High-Speed Architecture: The TS87C51RB2-MIB operates at 6 times the speed of the standard 80C51 at the same clock frequency, which makes it an ideal choice for time-critical applications.
  • Memory Organization: It comes with 16KB of on-chip ROM/EPROM, 512 bytes of on-chip RAM, and 2048 bytes of XRAM, which allows for efficient program and data management.
  • Flexible Clock Options: This microcontroller supports a wide range of clock frequencies, allowing designers to optimize for power consumption or processing speed as needed.
  • Power Management: With various power reduction modes, including Idle and Power Down modes, it can significantly reduce power consumption, making it suitable for battery-powered applications.
  • Enhanced I/O Capabilities: The device provides 32 programmable I/O lines, three 16-bit timers/counters, a serial channel, and six interrupt sources with two priority levels to handle complex tasks.
  • Robust Instruction Set: The TS87C51RB2-MIB boasts a rich instruction set that is fully compatible with the standard 8051, thereby ensuring ease of development and migration.

Applications

The versatility of the TS87C51RB2-MIB makes it suitable for a myriad of applications, including but not limited to industrial control systems, home appliances, automotive systems, office machines, and personal electronics. Its robust feature set and high-speed processing capabilities enable developers to create sophisticated systems that require reliable and efficient microcontroller performance.

Conclusion

The Microchip Technology TS87C51RB2-MIB is a testament to the company's commitment to delivering high-quality and advanced microcontroller solutions. Its combination of speed, power efficiency, and rich feature set make it a top choice for engineers and developers looking to push the boundaries of what's possible in embedded system design.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess