EN
  • EN
  • DE

TS87C51RB2-LCE

Part No TS87C51RB2-LCE
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description High Performance 8-bit Microcontroller | IC MCU 8BIT 16KB OTP 44VQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete
Core Processor 80C51
Data Bus Width 8-Bit
Speed 30/20MHz
Connectivity UART/USART
Peripherals POR, PWM, WDT
The number of I/O 32
Program Memory Size 16KB (16K x 8)
Program Memory Type OTP
Date RAM Size 512 x 8
Supply Voltage 2.7V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 44-QFP
Supplier Device Package 44-VQFP
Family Part Number TS87C51RB2
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1274517-TS87C51RB2-LCE
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS87C51RB2-LCE CAD Model

Description

Microchip Technology's TS87C51RB2-LCE Microcontroller

The TS87C51RB2-LCE is a high-performance microcontroller from Microchip Technology, designed to offer a robust solution for embedded systems. This 8-bit MCU is based on the 8051 architecture, renowned for its simplicity and efficiency in a wide range of applications. The TS87C51RB2-LCE is particularly well-suited for industrial control systems, automotive applications, and smart IoT devices, thanks to its powerful feature set and reliable performance.

At the heart of the TS87C51RB2-LCE is a fast 8-bit CPU with a clock speed of up to 40 MHz, providing ample processing power for time-sensitive tasks. It comes with 24K bytes of on-chip Flash memory, which is ideal for storing application code, and 1024 bytes of on-chip data RAM for efficient data handling. The Flash memory is in-system programmable, allowing for easy updates and maintenance.

The microcontroller features a wide operating voltage range from 2.7V to 5.5V, ensuring flexibility and stability across different power supply conditions. It also boasts a range of integrated peripherals that enhance its functionality. These include two 16-bit timer/counters, a full-duplex serial channel that facilitates serial communication, and four 8-bit I/O ports providing up to 32 programmable I/O lines.

Safety and reliability are paramount in embedded systems, and the TS87C51RB2-LCE addresses these concerns with its watchdog timer and power control modes. The watchdog timer helps to ensure system stability by resetting the MCU in case of a malfunction, while the power control modes allow for power optimization and reduced energy consumption during idle periods.

The TS87C51RB2-LCE is available in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, which is suitable for surface-mount technology and offers a compact footprint for space-constrained applications. Its robust design and extensive support make it an excellent choice for developers looking to create reliable and efficient systems with a proven microcontroller platform.

Overall, Microchip Technology's TS87C51RB2-LCE is a versatile and dependable microcontroller that delivers performance, integration, and reliability for a multitude of embedded applications.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess