EN
  • EN
  • DE

CLRC66302HN

Part No CLRC66302HN
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description CONTACTLESS READER IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case QFN32
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 709904-CLRC66302HN
Family Name CLRC663
ECCN 5A992
Country of Origin China, Taiwan
Halogen Free Compliant
Estimated EOL Date Not Applicable
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CLRC66302HN CAD Model

Description

Product Overview: CLRC66302HN from NXP

The CLRC66302HN is a cutting-edge, highly integrated NFC frontend from NXP Semiconductors, which is renowned for its exceptional performance in contactless communication. This powerful IC is part of NXP's CLRC663 family, designed to offer a versatile solution for a wide range of NFC applications such as access control, payment systems, and loyalty programs.

Key Features

  • High Integration: The CLRC66302HN integrates a transmitter/receiver IC with an advanced 32-bit microcontroller. This combination provides a robust platform for complex applications, reducing the need for additional components.
  • Multi-Protocol Support: It supports a wide range of protocols including ISO/IEC 14443 A/B, ISO/IEC 15693, ISO/IEC 18000-3, FeliCa, and MIFARE, making it highly versatile for various NFC applications.
  • High-Speed Communication: With data rates up to 848 kbit/s, this product ensures fast and efficient data transfer, which is crucial for time-sensitive operations like payment transactions.
  • Low Power Consumption: Designed for energy efficiency, the CLRC66302HN is ideal for battery-operated devices, with power-saving features that extend the life of the device.
  • Flexible Interface Options: The device offers multiple interface options, including SPI, I2C, and UART, providing ease of integration with a variety of microcontrollers and processors.

Applications

The versatility of the CLRC66302HN makes it suitable for a broad spectrum of applications. It is widely used in:

  • Point of Sale (POS) terminals
  • Access control systems
  • Public transportation ticketing
  • Mobile payment devices
  • Loyalty and membership card readers

Conclusion

The NXP CLRC66302HN stands out as a premier choice for developers looking to implement NFC technology in their products. Its robust feature set, high-speed communication capabilities, and support for multiple protocols make it a highly adaptable and efficient solution for any contactless communication requirement.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9202 $52.5636
37+ $2.7318 $101.0766
57+ $2.6376 $150.3432
82+ $2.4492 $200.8344
107+ $2.3550 $251.9850
133+ $2.2608 $300.6864
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess