Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Rohm Semiconductor
Package Tape & Reel (TR)
Type AC DC Offline Switcher
Topology Step-Down (Buck)
Internal Switch(s) No
Number of Outputs 1
Voltage - Supply (Min) 10V
Voltage - Supply (Max) 38V
Frequency 100kHz
Temperature Range - Operating -40°C ~ 100°C (TA)
Mounting SMD (SMT)
Package / Case 14-LSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-SSOP-B
Base Product Number BD555
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 846-BD555A1AFV-E2TR,BD555A1AFV-E2DKR,BD555A1AFV-E2CT,BD555A1AFV-E2TR
Standard Package 2,500
Win Source Part Number 1049011-BD555A1AFV-E2
Ultra Librarian 3D Model Ultra Librarian BD555A1AFV-E2 CAD Model

Description

The BD555A1AFV-E2 AC DC Offline Switcher from Rohm Semiconductor is a high-quality integrated circuit that is perfect for various applications.

  • Topology: Step-Down (Buck)
  • Voltage Supply: 10V to 38V
  • Package: 14-LSSOP (0.173", 4.40mm Width)
  • Mounting: SMD (SMT)
  • Frequency: 100kHz
  • Packaging: Tape & Reel
  • Standard Package: 2,500

You May Also Be Interested in

ON Semiconductor
IC LED DRVR LINEAR PWM 25MA SC88 / LED Driver IC 2 Output Linear PWM Dimming 25mA SC-88 (SC-70-6)
Lowest to $0.5562
ECAD model for FAN5640S7X
Renesas Electronics America
SSL INTERFACE CONTROLLER FOR ANA
Lowest to $0.9619
ECAD model for IW339-00
Diodes Incorporated
IC LED DRV LIN PWM 15MA SOT25 3K
Lowest to $1.1735
ECAD model for AL5815W5-7
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 38TSSOP
Need more? Email Us
ECAD model for LT3791MPFE#PBF
National Semiconductor (TI)
3-Channel Constant Current LED Driver with Integrated Boost Controller
Lowest to $4.9187
ECAD model for LM3431QMHX
Analog Devices Inc.
IC PWM GENERATOR 56-TLAQFN
Lowest to $175.7576
ECAD model for LT8500ETJ#PBF
Texas Instruments
Phase Dimmable, Primary Side Power Regulated PFC Flyback Controller for LED Lighting
Lowest to $2.6210
ECAD model for LM3447MTX
Nexperia USA Inc.
IC LED DRIVER LINEAR 10MA 6TSOP
Lowest to $0.4701
ECAD model for NCR401UX
NXP / Nexperia
Smart, simple solutions for the 12 most common design concerns
Need more? Email Us
ECAD model for SSL3252

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention