EN
  • EN
  • DE

AD7740YRMZ-REEL

Part No AD7740YRMZ-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - V/F and F/V Converters
Description IC CONVERTER VOLT TO FREQ 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Voltage to Frequency
Maximum Input Frequency 1MHz
Full Scale ±50ppm/°C
Linearity ±0.012%
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 088992-AD7740YRMZ-REEL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Power Management, Signal Processing, Automotive, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian AD7740YRMZ-REEL CAD Model

Description

AD7740YRMZ-REEL Voltage to Frequency Converter

The AD7740YRMZ-REEL is a high-performance voltage to frequency converter component manufactured by Analog Devices Inc. It is designed for precision frequency conversion applications where a stable and accurate voltage-to-frequency conversion is required. This component is part of the AD7740 series and comes in a compact MSOP-8 package, making it suitable for space-constrained applications.

Key Features:

  • High Resolution: The AD7740YRMZ-REEL offers a high resolution conversion, ensuring precise readings for sensitive applications.
  • Low Power Consumption: It is designed for low power operation, which is ideal for battery-powered devices and extends the life of portable applications.
  • Wide Dynamic Range: This component can handle a wide range of input voltages, providing flexibility in various application scenarios.
  • Frequency Output: The frequency output allows for easy interfacing with microcontrollers and digital systems without the need for complex analog-to-digital converters.
  • Supply Voltage: It operates on a single 2.7V to 5.25V power supply, accommodating various design requirements.

Applications:

The AD7740YRMZ-REEL is suitable for a variety of applications, including:

  • Industrial process control
  • Precision sensor signal conversion
  • Data acquisition systems
  • Battery-powered and portable devices
  • Isolation applications

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the AD7740YRMZ-REEL is no exception. It is built to meet high standards, ensuring reliability and performance in demanding environments. The component is also supplied in a "reel" package, which is convenient for automated assembly processes, reducing manufacturing time and cost.

Ordering Information:

The product is available with the designation AD7740YRMZ-REEL for ordering in tape and reel packaging, facilitating bulk purchases for large-scale production needs.

You May Also Be Interested in

Analog Devices Inc.
Voltage-to-Frequency and Frequency-to-Voltage Converter | IC V-F/F-V CONVERTER 14-DIP
Lowest to $33.1240
Analog Devices Inc.
IC V/F CONV 1MHZ 8MSOP
Lowest to $3.5640
Microchip Technology
IC F/V & V/F CONV 100KHZ 14SOIC / Volt to Frequency and Frequency to Volt Converter IC 100 kHz ±0.05% 14-SOIC
Need more? Email Us
NJR Corporation/NJRC
Lowest to $0.7508
Texas Instruments
V-F Converter | IC CONV PREC VOLT TO FREQ 8-DIP
Lowest to $0.4373
Microchip Technology
VOLTAGE-TO-FREQUENCY/FREQUENCY-TO-VOLTAGE CONVERTERS | IC V-FREQ/FREQ-V CONV 14DIP
Lowest to $10.0979
Texas Instruments
LM2907/LM2917 Frequency to Voltage Converter | IC CONVERTER FREQ TO VOLT 14-DIP
Lowest to $3.0712
Texas Instruments
LM231A/LM231/LM331A/LM331 Precision Voltage-to-Frequency Converters | IC CONVERTER PREC V TO FREQ 8DIP
Lowest to $0.8369
Analog Devices Inc.
VFC Sync 1MHz 8-Pin MSOP Tube / 3 V/5 V Low Power, Synchronous Voltage-to-Frequency Converter | IC CONV SYNC VOLT-FREQ 8-MSOP
Lowest to $2.7547

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5640 $53.4600
30+ $3.3384 $100.1520
47+ $3.2256 $151.6032
67+ $3.0000 $201.0000
87+ $2.8873 $251.1951
109+ $2.7745 $302.4205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,240 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess