EN
  • EN
  • DE

ADVFC32BH

Part No ADVFC32BH
Manufacturer Analog Devices Inc.
Catalog PMIC - V/F and F/V Converters
Description Voltage-to-Frequency and Frequency-to-Voltage Converter | IC CONV V/F F/V MONO TO100-10
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Bulk
Type Volt to Frequency and Frequency to Volt
Frequency - Max 500kHz
Full Scale ±100ppm/°C
Linearity ±0.05%
Mounting Style Through Hole
Manufacturer Package TO-100-10 Metal Can
Supplier Device Package TO-100-10
Family Part Number ADVFC32
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1142715-ADVFC32BH
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADVFC32BH CAD Model

Description

Product Overview: ADVFC32BH from Analog Devices Inc.

The ADVFC32BH is a cutting-edge Voltage-to-Frequency Converter (VFC) module from the renowned manufacturer Analog Devices Inc. Designed to provide high precision and reliability, this advanced component is a perfect solution for a wide range of applications that require accurate voltage-to-frequency conversion.

Key Features and Benefits

  • High Linearity: The ADVFC32BH boasts excellent linearity, which ensures that the output frequency is a true representation of the input voltage, minimizing errors and enhancing performance in critical applications.
  • Wide Dynamic Range: The device operates across a broad range of input voltages, offering versatility and adaptability in various operating conditions.
  • Low Power Consumption: Energy efficiency is a hallmark of the ADVFC32BH, making it suitable for battery-operated devices and applications where power availability is a concern.
  • Temperature Stability: The VFC's design ensures stable operation across a wide temperature range, which is essential for reliable performance in environments with fluctuating temperatures.
  • Monolithic Design: The integration of all functions onto a single chip reduces the need for external components, simplifies design complexity, and enhances overall system reliability.

Applications

The ADVFC32BH is ideal for use in a variety of applications, including:

  • Industrial process control
  • Data acquisition systems
  • Analog-to-digital conversion
  • Motor speed control
  • Frequency to digital converters

Technical Specifications

The ADVFC32BH operates with a supply voltage range that accommodates various system design requirements. Its output frequency is directly proportional to the input voltage, ensuring a straightforward and predictable interface for system integration.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADVFC32BH is no exception. It is manufactured using high-quality materials and subjected to rigorous testing to ensure it meets the highest industry standards for performance and durability.

For designers and engineers looking for a reliable VFC that combines accuracy, efficiency, and versatility, the ADVFC32BH from Analog Devices Inc. is an excellent choice that promises to deliver top-notch performance in a compact and robust package.

You May Also Be Interested in

Texas Instruments
LM2907/LM2917 Frequency to Voltage Converter | IC CONVERTER FREQ TO VOLT 14-DIP
Lowest to $3.0712
Texas Instruments
V-F Converter | IC CONV PREC VOLT TO FREQ 8-DIP
Lowest to $0.4373
Texas Instruments
LM231A/LM231/LM331A/LM331 Precision Voltage-to-Frequency Converters | IC CONVERTER PREC V TO FREQ 8DIP
Lowest to $0.8369
Texas Instruments
IC F/V & V/F CONV 100KHZ 14SOIC / Volt to Frequency and Frequency to Volt Converter IC 100 kHz ±0.05% 14-SOIC
Lowest to $15.9202
Analog Devices Inc.
IC V-F CONVERTER MONO 8-DIP
Lowest to $8.7910
Analog Devices Inc.
IC V/F CONV 1MHZ 8MSOP
Lowest to $2.3250
Analog Devices Inc.
SINGLE PHASE METERING IC
Lowest to $5.0520
Texas Instruments
IC F/V CONV 10KHZ 14DIP / Frequency to Voltage Converter IC 10 kHz ±0.3% 14-PDIP
Lowest to $2.4407
Analog Devices Inc.
IC V-F CONVERTER MONO 8SOIC
Lowest to $6.1775

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.9402 $66.9402
2+ $54.9253 $109.8506
3+ $53.2089 $159.6267
4+ $51.4925 $205.9700
6+ $49.7761 $298.6566
7+ $44.6268 $312.3876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess