Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Display Type LED
Configuration 7 Segment + DP
Digits or Characters 8 Digits
Operating Supply Current 330mA
Supply Voltage - Operating 4 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 24-PDIP
Win Source Part Number 087955-MAX7219ENG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7219ENG CAD Model

Description

MAX7219ENG - Serially Interfaced, 8-Digit LED Display Drivers

The MAX7219ENG is a compact, serial input/output common-cathode display driver that can interface microprocessors to 7-segment numeric LED displays of up to 8 digits, bar-graph displays, or 64 individual LEDs. Manufactured by Maxim Integrated, this device is included in their broad portfolio of display drivers and is designed for applications requiring dynamic display of numeric information like in digital clocks, instrumentation displays, and other devices requiring a high level of visual feedback.

Key Features

  • 10MHz Serial Interface: The device includes a high-speed SPI-compatible serial interface, enabling fast data transfer with minimal wiring.
  • Drive Capability: It can drive up to 8 digits of 7-segment LEDs or 64 individual LEDs without the need for complex refresh circuits.
  • Individual LED Segment Control: Each LED segment can be addressed individually, giving the user complete control over the display pattern.
  • Integrated Multiplexing: The MAX7219ENG incorporates multiplexing circuitry, which reduces the number of pins needed to control the display, simplifying the design and reducing the overall system cost.
  • Digital Intensity Control: It features 16 levels of brightness control to adjust the intensity of the LED display for various lighting conditions.
  • No External Resistors: Built-in current-sink drivers eliminate the need for external resistors, making the design sleek and compact.
  • Low Power Consumption: Designed for low power operation, it is suitable for battery-operated applications.

Applications

The MAX7219ENG is versatile and can be used in a variety of applications, including:

  • Point of Sale (POS) Systems
  • Instrument Panel Displays
  • Portable Instruments
  • Bar Graph Displays
  • Industrial Controllers

Package and Quality

It comes in a 24-pin DIP (Dual In-line Package) which is easy to integrate into a wide range of applications. The MAX7219ENG is also known for its reliability and quality, characteristic of Maxim Integrated's commitment to high standards in product manufacturing.

You May Also Be Interested in

ams
8-Digit LED Display Drivers
Lowest to $12.2622
ECAD model for AS1106PL
Texas Instruments
IC DRIVER LIQ CRYSTL DISP 44PLCC / Segment Display LCD Driver 4.5Digit 3.3V/5V/9V 44-Pin PLCC Tube
Need more? Email Us
ECAD model for MM5483V/NOPB
NXP / Nexperia
IC DRVR 7 SEGMENT DIE
Lowest to $9.8526
ECAD model for PCF8576CU/2/F2,026
Rohm Semiconductor
IC DRVR 128 SEGMENT 48TQFP
Need more? Email Us
ECAD model for ML9477TBZAMX
NXP / Nexperia
IC DRVR 320 SEGMENT 56TSSOP
Need more? Email Us
ECAD model for PCF8545BTT/AJ
NXP / Nexperia
IC DRVR 7 SEGMENT 56TSSOP
Lowest to $1.9705
ECAD model for PCA85276ATT/AJ
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
ECAD model for ICM7211AMIPL+
NXP / Nexperia
IC DRVR 7 SEGMENT 64TQFP
Need more? Email Us
ECAD model for PCF8537AH/1,518
NXP / Nexperia
IC DRVR 320 SEGMENT 56TSSOP
Need more? Email Us
ECAD model for PCF8545ATT/AJ

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention