EN
  • EN
  • DE

ACST610-8T

Part No ACST610-8T
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC SENS GATE 800V 6A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Triac Type Logic - Sensitive Gate
Voltage - Off State 800V
Current - On State (It (RMS)) (Max) 6A
Voltage - Gate Trigger (Vgt) (Max) 1V
Current - Non Rep. Surge 50, 60Hz (Itsm) 45A, 47A
Current - Gate Trigger (Igt) (Max) 10mA
Current - Hold (Ih) (Max) 25mA
Configuration Single
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 136415-ACST610-8T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ACST610-8T CAD Model

Description

The ACST610-8T is a state-of-the-art overvoltage protected AC switch manufactured by STMicroelectronics, a leader in the semiconductor industry. This robust device is designed to deliver exceptional performance for a variety of AC line switching applications, combining the functionality of a TRIAC and the protection features of an overvoltage crowbar circuit in a single package.

Key Features

  • High Surge Capability: The ACST610-8T is capable of handling high surge currents, making it ideal for applications that experience frequent power surges or transients.
  • Overvoltage Protection: Integrated overvoltage protection shields connected devices from voltage spikes, ensuring greater reliability and longevity of the application.
  • Snubberless Technology: Its snubberless design simplifies the circuitry by eliminating the need for additional external components to manage commutation.
  • High Holding Current: With a high holding current, the switch remains reliably latched on even under low current conditions, preventing unwanted turn-off.
  • Thermal Shutdown: An integrated thermal shutdown feature provides protection against overheating, further enhancing the safety and durability of the device.

Applications

The ACST610-8T is versatile and can be used in a wide range of applications, including:

  • Home appliances (e.g., washing machines, refrigerators)
  • Industrial control systems
  • Smart power management solutions
  • Lighting systems
  • Motor control circuits

Product Specifications

The ACST610-8T boasts impressive specifications that make it suitable for demanding environments:

  • Voltage Range: It is designed to operate at mains voltages up to 800V, providing a wide operating range for global applications.
  • Current Rating: The device supports an on-state RMS current of 6A, accommodating a substantial load capacity.
  • Package: Enclosed in a TO-220AB package, the ACST610-8T offers a compact form factor while ensuring efficient heat dissipation.

In conclusion, the ACST610-8T from STMicroelectronics is a top-tier AC switch that offers robust protection features, high performance, and reliability for a variety of applications where AC line switching is required. Its comprehensive design simplifies circuitry and enhances system safety, making it a preferred choice for engineers and designers worldwide.

You May Also Be Interested in

Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 600V 12A TO220AB
Lowest to $0.9013
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
Littelfuse Inc.
Sensitive Triacs (0.8A to 8A) | TRIAC SENS GATE 400V 8A TO220
Need more? Email Us
STMicroelectronics
4A TRIACS | TRIAC SENS GATE 800V 4A DPAK
Lowest to $9.0933
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
ALTNSTR 600V 25A 80-80-80 MA TO2 / TRIAC Alternistor - Snubberless 600 V 25 A Through Hole TO-220AB
Lowest to $2.8345

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1507 $51.7815
110+ $0.9442 $103.8620
165+ $0.9147 $150.9255
230+ $0.8852 $203.5960
295+ $0.8557 $252.4315
395+ $0.7671 $303.0045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 380 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess