EN
  • EN
  • DE

TC72-3.3MMFTR

Part No TC72-3.3MMFTR
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -55C-125C 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 16 Weeks
Features Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-DFN (3x3)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 8-VDFN Exposed Pad
Case / Package 8-DFN (3x3)
Family Name TC72
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TC72-3.3MMFDKR, TC72-3.3MMFCT, TC72-3.3MMFTR-NDR
Quantity per package 3300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899197-TC72-3.3MMFTR
Ultra Librarian 3D Model Ultra Librarian TC72-3.3MMFTR CAD Model

Description

Introducing the TC72-3.3MMFTR from Microchip Technology

Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions, presents the TC72-3.3MMFTR, a precision temperature sensor designed to offer accurate temperature monitoring with a digital output. This innovative sensor is part of Microchip's extensive portfolio of thermal management products, which are engineered to meet the diverse needs of various applications ranging from industrial systems to consumer electronics.

Key Features of the TC72-3.3MMFTR

  • Accuracy: The TC72-3.3MMFTR provides high-precision temperature readings with an accuracy of ±2°C, ensuring reliable performance for critical applications where temperature monitoring is vital.
  • Voltage Range: Operating at a nominal supply voltage of 3.3V, this sensor is optimized for low-voltage applications and is suitable for battery-powered devices with its low power consumption.
  • Digital Interface: With its SPI-compatible serial interface, the TC72-3.3MMFTR allows for easy integration into existing microcontroller-based systems, facilitating straightforward communication and data retrieval.
  • Temperature Range: This versatile sensor can measure temperatures ranging from -40°C to +125°C, making it an ideal choice for a wide array of environments and conditions.
  • Package: The device is offered in a compact, 5-pin SOT-23 package, which is conducive to space-constrained applications without compromising on functionality.

Applications

The TC72-3.3MMFTR is a versatile temperature sensor that can be employed in a multitude of applications, including:

  • Industrial control systems
  • Environmental monitoring
  • Computer peripheral thermal protection
  • Portable consumer electronics
  • Automotive systems

With its combination of accuracy, low power consumption, and ease of integration, the TC72-3.3MMFTR from Microchip Technology stands out as a top-tier solution for designers and engineers looking to incorporate reliable temperature sensing into their projects. Whether you're dealing with the demanding conditions of an industrial setting or the compact design of a wearable device, the TC72-3.3MMFTR is engineered to deliver consistent performance and peace of mind.

You May Also Be Interested in

Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16TSSOP
Lowest to $10.0855
Maxim Integrated
SENSOR DIGITAL -55C-125C SOT23-6
Lowest to $3.6590
Maxim Integrated
SENSOR TEMPERATURE SMBUS 16QSOP
Lowest to $6.9693
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8UMAX
Lowest to $0.8507

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7794 $50.0292
44+ $2.2805 $100.3420
68+ $2.2093 $150.2324
94+ $2.1380 $200.9720
121+ $2.0667 $250.0707
162+ $1.8529 $300.1698
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess