EN
  • EN
  • DE

XMS430FR5994IPNR

Part No XMS430FR5994IPNR
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description 16 MHz Ultra-Low-Power MCU With 256 KB FRAM, 8 KB SRAM, Low-Energy Vector Math Accelerator 80-LQFP -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Frequency 16 MHz
Lead Free Contains Lead
Number of UART Channels 4
RAM Size 264 kB
RoHS Compliant
Win Source Part Number 1105870-XMS430FR5994IPNR
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XMS430FR5994IPNR CAD Model

Description

The Texas Instruments XMS430FR5994IPNR is a state-of-the-art microcontroller unit (MCU) designed to cater to a wide array of applications that demand low power consumption and high performance. This MCU is part of the MSP430 family, which is renowned for its robust architecture, versatile peripherals, and ease of use. The XMS430FR5994IPNR is particularly suitable for industrial, consumer electronics, and Internet of Things (IoT) applications.

Key Features

  • Low-Power Performance: Operating with an ultra-low-power architecture, the XMS430FR5994IPNR is optimized for battery-powered and energy-harvesting applications, significantly extending operational life.
  • Integrated Memory: It comes equipped with up to 256KB of non-volatile FRAM (Ferroelectric Random Access Memory), which combines the speed of SRAM with the persistence of flash memory, enabling faster write speeds and greater write endurance.
  • Digital and Analog Peripherals: A variety of built-in peripherals, including digital I/O ports, timers, and analog-to-digital converters (ADCs), provide the flexibility needed to handle complex tasks and sensor interfacing.
  • 16-bit RISC Architecture: The MCU operates on a 16-bit Reduced Instruction Set Computing (RISC) architecture, which simplifies programming and debugging while delivering efficient processing for a range of tasks.
  • Flexible Clock System: The device's flexible clock system allows for multiple clock sources and low-power modes, making it possible to balance performance with power consumption.

Applications

The XMS430FR5994IPNR is highly versatile and can be used in a variety of applications, including:

  • Smart meters and energy monitoring systems
  • Wearable devices and fitness trackers
  • Home automation and smart appliances
  • Industrial control systems
  • Wireless sensors and IoT devices

Design Support

Texas Instruments provides comprehensive design support for the XMS430FR5994IPNR, including development tools, reference designs, and online documentation to assist engineers in accelerating their design process. The MCU is also supported by TI's extensive software ecosystem, which includes code examples, libraries, and real-time operating systems (RTOS) to streamline application development.

With its perfect blend of low power consumption, high-performance capabilities, and extensive support, the Texas Instruments XMS430FR5994IPNR MCU is an excellent choice for designers looking to create efficient and innovative products.

You May Also Be Interested in

STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Lucent
Need more? Email Us
Shindengen
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess