EN
  • EN
  • DE

TC7135CPI

Part No TC7135CPI
Manufacturer Microchip Technology
Catalog PMIC - Display Drivers
Description 4-1/2 DIGIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 4 1/2DGT 28-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Display Type LED
Configuration 7 Segment
Interface BCD
Digits or Characters A/D 4.5 Digits
Supply Current 1mA
Supply Voltage (V) 4V ~ 6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 28-DIP
Supplier Device Package 28-PDIP
Family Part Number TC7135
Manufacturer Pack Quantity 15
MSL Level 1 (Unlimited)
Win Source Part Number 1264835-TC7135CPI
Manufacturer Homepage www.telcom-semi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC7135CPI CAD Model

Description

Microchip Technology TC7135CPI Product Overview

The TC7135CPI is a high-precision analog-to-digital converter (ADC) from Microchip Technology, designed to offer exceptional accuracy and resolution for a wide range of measurement and control applications. This integrated circuit is part of Microchip's renowned data acquisition product line, known for its reliability and performance in critical applications.

Key Features

  • Resolution: The TC7135CPI boasts a 4½-digit resolution, providing highly detailed readings for precise data acquisition.
  • Dual-slope Integration ADC: This ADC utilizes a dual-slope integration technique, which ensures excellent noise rejection and stability over time and temperature variations.
  • Low Power Consumption: Designed to be energy-efficient, the TC7135CPI is ideal for battery-powered devices and portable instruments.
  • On-Chip Clock and Reference: The device includes an on-chip clock and precision voltage reference, reducing the need for external components and simplifying the design process.
  • Direct Display Drive: It can directly drive a liquid crystal display (LCD), enabling the creation of compact and cost-effective panel meters without the need for additional drivers.
  • Polarity and Overrange Indication: Features built-in polarity and overrange indication, enhancing the user interface by providing clear and immediate feedback.

Applications

The TC7135CPI is versatile and can be used in a variety of applications, including:

  • Digital multimeters
  • Data logging systems
  • Laboratory instruments
  • Industrial process control
  • Portable measurement equipment

Technical Specifications

With an operating temperature range from 0°C to +70°C, the TC7135CPI is suitable for most environmental conditions. It is packaged in a 28-pin DIP (Dual In-line Package), ensuring compatibility with standard breadboards and sockets for easy prototyping and integration into existing systems.

Microchip Technology's commitment to quality means that the TC7135CPI is manufactured to the highest standards, ensuring reliable performance for the lifetime of your product. Whether you're developing a new design or upgrading an existing system, the TC7135CPI is an excellent choice for precision analog-to-digital conversion.

You May Also Be Interested in

Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMNT 8 DIGIT 28PLCC
Need more? Email Us
Raio
3V~3.6V LQFP-100(14x14) Display Drivers RoHS
Lowest to $13.0971
NXP / Nexperia
AUTOMOTIVE 32 X 4 LCD DRIVER FOR
Need more? Email Us
ON Semiconductor
OTHERS / Driver
Lowest to $43.2975
Maxim Integrated
MAX7234 LCD DECODER/DRIVER / LCD Driver 40-PDIP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMNT 8 DIGIT 28PLCC
Need more? Email Us
SG Micro Corp
TQFN-16-EP(3x3) Display Drivers RoHS
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
DISPLAY CONTROLLER IC / Driver
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess