EN
  • EN
  • DE

TC7126RCPL

Part No TC7126RCPL
Manufacturer Microchip Technology
Catalog PMIC - Display Drivers
Description 3-1/2 Digit Analog-to-Digital Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete(EOL)
Display Type LCD
Configuration 7 Segment
Digits or Characters A/D 3.5 Digits
Operating Supply Current 55μA
Operating Supply Voltage 9V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 40-DIP (0.600", 15.24mm)
Manufacturer Package 40-PDIP
RoHS State Request Verification
Win Source Part Number 1264832-TC7126RCPL
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name TC7126
Introduction Date January 07, 1997
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian TC7126RCPL CAD Model

Description

The TC7126RCPL is a high-performance, low-power Analog-to-Digital Converter (ADC) from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This precision device is specifically designed to offer a versatile solution for various applications that require accurate analog-to-digital conversion.

Key Features

  • High Resolution: The TC7126RCPL boasts a 3½ digit resolution, providing precise measurement capabilities for a wide range of input signals.
  • Low Power Consumption: Designed for efficiency, this ADC operates with very low power consumption, making it ideal for battery-operated devices and portable applications.
  • Integrated Reference: With an on-chip voltage reference, the TC7126RCPL simplifies the design process by reducing the need for external components.
  • Direct Display Drive: This ADC can directly drive a liquid crystal display (LCD), offering a convenient solution for applications requiring immediate visual feedback.
  • Multiple Conversion Rates: The device supports selectable conversion rates, allowing users to optimize speed and power consumption according to their specific needs.

Applications

The TC7126RCPL is suitable for a diverse array of applications, including but not limited to:

  • Portable instrumentation
  • Digital multimeters
  • Data acquisition systems
  • Battery-powered devices
  • Medical equipment

Technical Specifications

Some of the technical specifications of the TC7126RCPL include:

  • Input Voltage: 0 to 2V full scale
  • Operating Temperature Range: 0°C to +70°C
  • Package Type: 40-pin PDIP

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability. The TC7126RCPL is built to the highest standards, ensuring stable performance over its operational lifespan, even in demanding conditions.

Ordering Information

To purchase the TC7126RCPL or obtain more information about pricing and availability, please visit Microchip Technology's official website or contact an authorized distributor.

Note: Always refer to the manufacturer's datasheet for the most detailed and up-to-date information about the product.

You May Also Be Interested in

SG Micro Corp
TQFN-16-EP(3x3) Display Drivers RoHS
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMNT 8 DIGIT 28PLCC
Need more? Email Us
Maxim Integrated
8-DIGIT LED DISPLAY DRIVER
Lowest to $14.5505
ON Semiconductor
IC DRVR 27/54 SEGMENT 36QFP
Lowest to $5.8209
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
SG Micro Corp
TQFN-16-EP(3x3) Display Drivers RoHS
Lowest to $0.5821
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $62.5624

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess