EN
  • EN
  • DE

TC7107CLW

Part No TC7107CLW
Manufacturer Microchip Technology
Catalog PMIC - Display Drivers
Description 3-1/2 DIGIT A/D CONVERTERS | IC ADC 3 1/2DGT LED DVR 44-PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Display Type LED
Configuration 7 Segment
Digits or Characters A/D 3.5 Digits
Supply Current 800μA
Supply Voltage (V) 5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 44-LCC
Supplier Device Package 44-PLCC (16.59x16.59)
Family Part Number TC7107
Manufacturer Pack Quantity 27
MSL Level 3 (168 Hours)
Win Source Part Number 1264818-TC7107CLW
Manufacturer Homepage www.telcom-semi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC7107CLW CAD Model

Description

Microchip Technology TC7107CLW Product Overview

The TC7107CLW is a high-performance, low-power, 3½ digit analog-to-digital converter (ADC) from the renowned Microchip Technology. This integrated circuit is specifically designed to interface with liquid crystal displays (LCDs) and is an ideal choice for applications requiring precise digital readouts, such as digital multimeters, temperature measurement, and portable instrumentation.

One of the key features of the TC7107CLW is its ability to directly drive an LCD without the need for additional components, thanks to its internal LCD drivers. This simplifies the design and reduces the overall component count, which can be critical in cost-sensitive applications. Moreover, the chip offers a high level of integration, including a reference voltage source, oscillator, and all the necessary analog switches and signal conditioning circuits.

Key Specifications and Features:

  • Resolution: The TC7107CLW offers a 3½ digit resolution, which translates to a display range of 0 to 1999, providing precise measurements for a wide range of applications.
  • Conversion Rate: With a typical conversion time of 2 seconds, the device ensures timely updates of the displayed data, which is essential for dynamic measurement situations.
  • Auto-Zeroing: The ADC features auto-zeroing, which eliminates the need for external zero adjustments and ensures that the readings are free from offset errors.
  • Low Power Consumption: Designed for battery-operated and portable devices, the TC7107CLW consumes minimal power, significantly extending battery life.
  • True Differential Inputs: The device has true differential inputs, which enhances measurement accuracy by reducing common-mode noise and enabling the measurement of floating signals.
  • Overrange and Underrange Indications: It provides clear indications when the measured signal is outside the representable range, ensuring reliable and safe operation.

With its robust feature set, the TC7107CLW from Microchip Technology is a versatile and reliable choice for engineers and designers who require an efficient and accurate ADC solution for their LCD interfacing needs. By integrating this chip into your product, you can ensure high-quality performance while maintaining cost-effectiveness and ease of design.

You May Also Be Interested in

NXP / Nexperia
AUTOMOTIVE 32 X 4 LCD DRIVER FOR
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LCD DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
BCD-TO-SEVEN-SEGMENT DECODERS/DR
Lowest to $1.1422
Maxim Integrated
IC DRVR 7 SEGMNT 8 DIGIT 28PLCC
Need more? Email Us
Texas Instruments
IC DMD CONTROLLER 516BGA
Lowest to $479.6459
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 4 DIGIT 20SOIC / LED Driver 20-SOIC
Lowest to $14.5523
Harris Corporation
BCD-TO-SEVEN-SEGMENT LATCH
Need more? Email Us
ON Semiconductor
IC DRVR 27/54 SEGMENT 36QFP
Lowest to $5.8209
NXP / Nexperia
IC DRVR DOT MATRIX 56VSOP
Lowest to $26.1941

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess