Products specifications Report Issue?

Category CPU
Win Source Part Number 1436285-100-000000023A
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian 100-000000023A CAD Model

Description

The AMD Ryzen 9 3900X, marked by the part number 100-000000023A, is a high-caliber CPU from AMD's prestigious Ryzen 9 family tailored for desktop environments. This processor distinguishes itself with 12 cores and 24 threads, running at a base clock of 3.8 GHz with the ability to surge up to 4.6 GHz. Crafted on AMD's groundbreaking 7nm process technology, the 3900X ensures stellar computational power with enhanced efficiency. It ushers in PCIe 4.0 support, accommodating faster storage and graphics hardware. Compatible with the AM4 socket, it offers flexibility across various desktop setups. Its hefty cache size accelerates data processing, making it a favored choice for gamers, creators, and IT professionals seeking a blend of high performance and efficiency.

You May Also Be Interested in

Dell
Intel Gold 6330 2.0GHz 28C 42M 205W
Need more? Email Us
ECAD model for DELL XNW1D - Intel Gold 6330 2.0GHz 28C 42M 205W
Dell
Intel E3-1220V5 3.0GHz 4C 8M 80W
Need more? Email Us
ECAD model for DELL W5G6G - Intel E3-1220V5 3.0GHz 4C 8M 80W
Dell
Intel X7550 2.0GHz 8C 18M 130W
Need more? Email Us
ECAD model for DELL X7550 - Intel X7550 2.0GHz 8C 18M 130W
Dell
Intel E7-8867V4 2.40GHz 18C 45M 165W
Need more? Email Us
ECAD model for DELL 4TWKR - Intel E7-8867V4 2.40GHz 18C 45M 165W
Dell
Intel X6550 2.00GHz 8C 18M 130W
Need more? Email Us
ECAD model for DELL YX4RJ - Intel X6550 2.00GHz 8C 18M 130W
Dell
Intel E5-4650 2.7 Ghz 8C 20M 105W
Need more? Email Us
ECAD model for DELL C05C7 - Intel E5-4650 2.7 Ghz 8C 20M 105W
Dell
Intel GOLD 5317 3.00GHz 12C 18M 150W
Need more? Email Us
ECAD model for DELL 2K01X - Intel GOLD 5317 3.00GHz 12C 18M 150W
Dell
Intel E3-1240V2 3.40GHz 4C 8M 69W
Need more? Email Us
ECAD model for DELL 9RCXW - Intel E3-1240V2 3.40GHz 4C 8M 69W
Dell
Intel E5430 2.66GHz 4C 12M 80W
Need more? Email Us
ECAD model for DELL JH903 - Intel E5430 2.66GHz 4C 12M 80W

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention