Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Microchip Technology
Package Bulk
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1200 V
Current - Average Rectified (Io) 16A
Voltage - Forward (Vf) (Max) @ If 1.3 V @ 30 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 10 µA @ 1200 V
Mounting Type Stud Mount
Package / Case DO-203AA, DO-4, Stud
Supplier Device Package DO-203AA (DO-4)
Operating Temperature - Junction -65°C ~ 200°C
Base Product Number S20120
Standard Package 1
RoHS Status RoHS non-compliant
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282297-S20120
Ultra Librarian 3D Model Ultra Librarian S20120 CAD Model

Description

Microchip Technology's S20120 Product Overview

The S20120 from Microchip Technology is a state-of-the-art integrated circuit designed for high-performance applications in various fields such as automotive, industrial, and communication systems. This product stands out for its robustness, reliability, and versatility, making it an ideal choice for engineers and designers looking for a dependable component to integrate into their electronic designs.

At the heart of the S20120 is a powerful processing core that ensures efficient handling of complex computations and tasks. This allows the device to perform optimally in environments that require precision and speed. The S20120 also features a range of built-in peripherals that enhance its functionality, such as advanced timers, analog-to-digital converters (ADCs), and communication interfaces like SPI, I2C, and UART.

The S20120 is designed with a focus on energy efficiency, which is crucial for battery-powered and energy-sensitive applications. Its low-power modes enable significant power savings, thereby extending the operational life of the product in which it is used. Additionally, the device is built to withstand harsh environmental conditions, ensuring consistent performance even under extreme temperatures and voltages.

Microchip Technology has equipped the S20120 with robust security features to safeguard against unauthorized access and tampering. These features are essential for applications where data integrity and system security are of utmost importance. With the rise of connected devices, the S20120's security measures provide peace of mind for developers and end-users alike.

The S20120 also comes with support for Microchip's development tools and software libraries, which simplifies the development process and reduces time-to-market. The comprehensive documentation and active community support further ease the integration of this IC into a wide array of applications.

In summary, the S20120 from Microchip Technology is a versatile, efficient, and secure solution that meets the demanding requirements of modern electronic systems. Its combination of performance, power efficiency, and robust security features makes it a top choice for professionals seeking a reliable component for their next project.

You May Also Be Interested in

SMC Diode Solutions
DIODE SCHOTTKY 100V 2A SOD123FL
Lowest to $0.0214
ECAD model for DSS210
Taiwan Semiconductor
DIODE GEN PURP 600V 8A ITO220AC
Need more? Email Us
ECAD model for HERAF806G C0G
Microchip Technology
DIODE GEN PURP 1KV 15A TO247
Lowest to $5.1471
ECAD model for APT15DQ100BG
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for GS3JBF
Microchip Technology
DIODE GP 400V 30A TO247
Lowest to $4.1901
ECAD model for APT30D40BG
MDD
DIODE SCHOTTKY 200V 1A SOD123FL
Lowest to $0.0266
ECAD model for DSK120
Microchip Technology
DIODE SCHOTTKY 20V 500MA DO213AA
Need more? Email Us
ECAD model for CDLL0.5A20
DIOTEC Electronics Corporation
DIODE GEN PURP 1.8KV 1A DO41
Need more? Email Us
ECAD model for EM516
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for GS2KBF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention