EN
  • EN
  • DE

TC652AEVUA

Part No TC652AEVUA
Manufacturer Microchip Technology
Catalog Temperature Sensors - Thermostats - Solid State
Description Integrated Temperature Sensor & Brushless DC Fan Controller | IC TEMP SNSR/DC FAN CTRLR 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Tube
Trip Temperature Threshold Hot
Switching Temperature 25°C, 45°C
Accuracy ±2.5°C
Output Active Low
Output Function /Fault, /OverTemp, PWM
Selectable Hysteresis No
Features Fan Controller
Supply Voltage (V) 2.8V ~ 5.5V
Supply Current 50μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number TC652
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1264804-TC652AEVUA
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC652AEVUA CAD Model

Description

Microchip Technology's TC652AEVUA - A Comprehensive Overview

The TC652AEVUA is a state-of-the-art temperature sensor and brushless DC fan speed controller integrated into a single package by the renowned manufacturer, Microchip Technology. This innovative device is designed to enhance the performance and reliability of cooling systems in a wide range of applications, from personal computers and servers to telecommunications and industrial equipment.

The TC652AEVUA operates over a temperature range of -40°C to +125°C, making it suitable for even the most demanding environments. It features an accuracy of ±1°C, ensuring precise temperature measurements and fan speed adjustments. The device's fan control algorithm is designed to minimize noise, reduce power consumption, and prolong fan life by running the fan only at the speed necessary to maintain the desired temperature.

One of the key attributes of the TC652AEVUA is its programmable fan speed control. Users can set the desired temperature set point, as well as the fan speed curve, via an external resistor or through the device's SMBus/I²C-compatible interface. This flexibility allows for customized cooling strategies that can adapt to specific system requirements.

The TC652AEVUA also features a built-in fan fault detection mechanism that alerts the system in the event of a fan failure, which is critical for preventing overheating and potential damage to system components. Additionally, the device includes a shutdown mode that reduces power consumption when cooling is not required, further enhancing the energy efficiency of the system it is integrated into.

Supplied in a compact 10-pin MSOP (Micro Small Outline Package), the TC652AEVUA is designed for space-constrained applications, offering a minimal footprint without compromising on functionality. Its robust design and comprehensive feature set make it an ideal solution for engineers looking to implement advanced thermal management solutions in their designs.

In summary, the TC652AEVUA from Microchip Technology is a versatile and efficient solution for thermal management and fan speed control, offering precision, reliability, and programmability for a variety of electronic systems.

You May Also Be Interested in

Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us
Microchip Technology
THERMOSTAT PROG ACTIVE HIGH 8DIP / Thermostat Programmable Active High Push-Pull 8-PDIP
Lowest to $1.6320
Microchip Technology
THERMOSTAT 25/45DEG ACT LO 8MSOP / Thermostat 25°C, 45°C Active Low 8-MSOP
Lowest to $14.5523
Texas Instruments
THERMOSTAT 145DEG ACT HI DIESALE / Thermostat 145°C Active High Open Drain Diesale
Need more? Email Us
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $7.2107
Microchip Technology
THERMOSTAT 25/55DEG ACT LO 8MSOP / Thermostat 25°C, 55°C Active Low 8-MSOP
Lowest to $2.7957
Microchip Technology
THERMOSTAT 65DEGC ACTV LOW 8MSOP / Thermostat 65°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
THERMOSTAT 55DEGC ACTV LOW 8MSOP / Thermostat 55°C Active Low 8-MSOP
Lowest to $0.8848

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7699 $52.4689
26+ $3.9138 $101.7588
40+ $3.7915 $151.6600
55+ $3.6692 $201.8060
71+ $3.5469 $251.8299
95+ $3.1800 $302.1000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess