EN
  • EN
  • DE

LM26CIM5-BPB/NOPB

Part No LM26CIM5-BPB/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description IC THERMOSTAT PRESET SOT23-5 / Temp Sensor Digital 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel package
Trip Temperature Threshold Cold
Switching Temperature -45°C
Accuracy ±3°C
Output Type Open Drain
Output Active Low
Output Function /UnderTemp
Selectable Hysteresis Yes
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Supply Current 16μA
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 778826-LM26CIM5-BPB/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM26CIM
Introduction Date October 01, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM26CIM5-BPB/NOPB CAD Model

Description

The LM26CIM5-BPB/NOPB is a precision temperature sensor from Texas Instruments, designed to offer a blend of simplicity and high performance for a variety of applications. This compact device is a factory-calibrated, self-contained temperature switch that can be easily integrated into a wide range of systems.

Key Features

  • Accuracy: The LM26CIM5-BPB/NOPB boasts an impressive accuracy of ±3°C, ensuring reliable temperature sensing across its operating range.
  • Operating Range: This sensor operates effectively over a temperature range from -40°C to 125°C, catering to diverse environmental conditions.
  • Output: It provides an open-drain output, which is active when the temperature exceeds the preset alarm threshold, making it suitable for temperature alert functions.
  • Supply Voltage: The device is functional within a supply voltage range of 2.7V to 5.5V, accommodating various power supply levels.
  • Low Power Consumption: Its low power consumption makes it an ideal choice for battery-powered and portable applications.
  • Package: Housed in a space-saving SOT-23 package, the LM26CIM5-BPB/NOPB is designed for compact circuit boards and systems with limited space.

Applications

The versatility of the LM26CIM5-BPB/NOPB allows it to be used across numerous applications. It is particularly well-suited for system thermal management within consumer electronics, industrial equipment, and automotive systems. Other applications include battery management, HVAC systems, and thermal protection for sensitive components.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM26CIM5-BPB/NOPB is no exception. This product is designed to meet the stringent requirements of various industries, ensuring consistent performance and reliability. The "NOPB" designation indicates that the product is lead-free, catering to environmentally conscious manufacturing processes and RoHS compliance.

You May Also Be Interested in

Texas Instruments
THERMOSTAT 70DEG ACT HI/LO 6WSON
Lowest to $1.7560
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Need more? Email Us
Texas Instruments
THERMOSTAT PROG OPEN COL 8TSSOP
Lowest to $6.2728
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Lowest to $2.2844
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.1060
Analog Devices Inc.
THERMOSTAT PROG ACT HIGH 8SOIC
Lowest to $5.7122
Maxim Integrated
Need more? Email Us
Texas Instruments
THERMOSTAT 125DEGC OPN DRN 6WSON
Lowest to $1.1605
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $7.2107

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess