EN
  • EN
  • DE

LM57CISD-5/NOPB

Part No LM57CISD-5/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description IC PROG TEMP SWITCH SENSOR 8WSON / Temp Sensor Analog 8-Pin WSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel package
Trip Temperature Threshold Hot
Switching Temperature Programmable
Accuracy ±2.3°C
Output Type Open Drain, Push-Pull
Output Active High, Active Low
Output Function OverTemp, /OverTemp
Selectable Hysteresis Yes
Features Selectable Trip Point, Trip Test
Operating Supply Voltage 2.4 V ~ 5.5 V
Operating Supply Current 24μA
Operating Temperature Range -50°C ~ 150°C
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-WSON (2.5x2.5)
Win Source Part Number 779351-LM57CISD-5/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM57C
Introduction Date May 11, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM57CISD-5/NOPB CAD Model

Description

Product Overview: LM57CISD-5/NOPB

The LM57CISD-5/NOPB is a precision, dual-output, temperature switch and temperature sensor integrated circuit, meticulously designed and manufactured by Texas Instruments. This high-quality component is a versatile solution for a wide range of temperature monitoring and control applications across various industries, including consumer electronics, automotive systems, and industrial equipment.

Key Features

  • Temperature Accuracy: The LM57CISD-5/NOPB offers impressive accuracy for both its temperature switch and sensor functions, ensuring reliable and consistent performance across its operational range.
  • Dual Output: It features a digital output for the temperature switch and an analog output for the temperature sensor, providing flexibility in interfacing with other components or systems.
  • Programmable Temperature Threshold: Users can set the desired temperature threshold for the switch, allowing for customization to specific application needs.
  • Low Power Consumption: This device is designed for energy efficiency, making it ideal for battery-powered applications where power conservation is critical.
  • Wide Operating Temperature Range: The LM57CISD-5/NOPB can operate over a broad temperature spectrum, making it suitable for environments that experience significant temperature fluctuations.
  • Small Footprint: Housed in a compact package, this product is perfect for applications where space is at a premium.

Applications

The LM57CISD-5/NOPB is a versatile component that can be used in a multitude of applications. It is particularly well-suited for:

  • System thermal management and protection in consumer electronics such as computers, smartphones, and gaming consoles.
  • Temperature monitoring and control in automotive systems, ensuring optimal performance and reliability.
  • Industrial equipment where precise temperature measurement and control are necessary for process stability and safety.

Quality and Reliability

As with all Texas Instruments products, the LM57CISD-5/NOPB is built to meet high standards of quality and reliability. It is available in a lead-free, environmentally friendly package, emphasizing Texas Instruments' commitment to sustainability. The NOPB designation indicates that this product is available in a "no lead" configuration, making it compliant with RoHS regulations and suitable for use in green applications.

For designers and engineers seeking a reliable, accurate, and easy-to-use temperature monitoring solution, the LM57CISD-5/NOPB from Texas Instruments is an excellent choice that balances performance with practicality.

You May Also Be Interested in

National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $7.2107
Maxim Integrated
Low-Cost, 2.7V to 5.5V, Analog Temperature Sensor Switches in a SOT23
Need more? Email Us
Texas Instruments
THERMOSTAT 70DEG ACT HI/LO 6WSON
Lowest to $1.7560
Analog Devices Inc.
THERMOSTAT PROG ACT HIGH 8SOIC
Lowest to $5.7122
Texas Instruments
THERMOSTAT PROG OPEN COL 8TSSOP
Lowest to $2.0064
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.0979
Analog Devices Inc.
THERMOSTAT 20/70DEG OPN DR 10DFN
Lowest to $10.0099
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $6.4680
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.1060

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6894 $50.6820
75+ $1.3862 $103.9650
115+ $1.3429 $154.4335
155+ $1.2996 $201.4380
200+ $1.2563 $251.2600
270+ $1.1263 $304.1010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 95,011 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess