EN
  • EN
  • DE
  • IT

TC649VPA

Part No TC649VPA
Manufacturer Microchip Technology
Catalog PMIC - Motor Drivers, Controllers
Description PWM Fan Speed Controller with Auto-Shutdown and FanSense™ Technology | IC MOTOR DRIVER 3V-5.5V 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Motor Type - AC, DC Brushless DC (BLDC)
Function Controller - Speed
Output Configuration Pre-Driver - Low Side
Interface Parallel
Applications Fan Controller
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number TC649
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 1264789-TC649VPA
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC649VPA CAD Model

Description

The TC649VPA is a sophisticated fan speed controller integrated circuit from Microchip Technology, designed specifically for brushless DC fans. This highly efficient device is capable of automatically adjusting the fan speed in response to the temperature of the system it is installed in, ensuring optimal cooling and energy efficiency.

Key Features

  • Temperature Proportional Fan Speed Control: The TC649VPA adjusts the fan speed as a function of the measured temperature, thereby providing a quiet and power-efficient cooling solution.
  • Pulse Width Modulation (PWM) Drive: This device uses PWM drive which provides a more energy-efficient method of controlling the fan speed compared to linear control.
  • Automatic Fan Shutdown: The TC649VPA features an automatic shutdown function that turns off the fan when the temperature drops below a user-programmable set point, further conserving power.
  • FanSense™ Technology: Microchip's proprietary FanSense™ technology protects against fan failure and eliminates the need for additional external circuitry for fan fault detection.
  • Thermal Shutdown Protection: The device includes a thermal shutdown feature that protects it from overheating, thereby ensuring long-term reliability.

Applications

Thanks to its versatile design, the TC649VPA is suitable for a wide range of applications where efficient thermal management is critical. These include:

  • Desktop and Notebook Computers
  • Telecommunication Systems
  • Consumer Electronics
  • Power Supply Units
  • File Servers
  • Any other system requiring fan speed control tied to temperature

Technical Specifications

The TC649VPA operates over a supply voltage range of 3.0V to 5.5V and can support fan motors that require up to 250 mA of current. It is available in an 8-pin PDIP package, making it easy to integrate into a variety of circuit designs.

For engineers and designers looking for a reliable solution to manage system temperature through precise fan control, the TC649VPA from Microchip Technology represents a robust choice, blending performance with ease of use.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
NXP / Nexperia
IC BRIDGE DRIVER PAR 54SOIC
Lowest to $8.7314
Infineon Technologies
IC MTR DRIVER 13.5V-16.5V 40PQFN
Need more? Email Us
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us
ON Semiconductor
IC MTR DRVR UNIPOLAR 4.75V-5.25V
Lowest to $16.0075
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess