EN
  • EN
  • DE
  • IT

LM27CIM5-2HJ

Part No LM27CIM5-2HJ
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description SOT-23, 3 Degree Celcious Accurate, 120-150 Degree Celcious Factory Preset Thermostat | IC THERMOS FACT PRESET SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Trip Temperature Threshold Hot
Switching Temperature 140°C
Accuracy ±3°C
Output Type Open Drain
Output Active Low
Output Function /OverTemp, VTemp
Selectable Hysteresis Yes
Supply Voltage (V) 2.7V ~ 5.5V
Supply Current 15μA
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1198040-LM27CIM5-2HJ
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM27CIM5-2HJ CAD Model

Description

The LM27CIM5-2HJ is a precision temperature sensor manufactured by Texas Instruments, designed to offer reliable and accurate temperature monitoring in a variety of applications. This semiconductor-based sensor is part of the LM27 series of analog output temperature sensors that are known for their ease of use and integration into electronic systems.

Key Features

  • Accuracy: The LM27CIM5-2HJ provides high accuracy temperature readings with minimal deviation, ensuring precise monitoring for critical applications.
  • Operating Range: This sensor operates over a wide temperature range, making it versatile for different environments and conditions.
  • Low Power Consumption: Designed for efficiency, the LM27CIM5-2HJ consumes minimal power, which is crucial for battery-powered or energy-sensitive applications.
  • Small Form Factor: Its compact SOT-23 package allows for easy integration into space-constrained designs without compromising performance.
  • Output Type: It features an analog output that can be easily interfaced with analog-to-digital converters (ADCs) and microcontrollers for digital processing.

Applications

The LM27CIM5-2HJ is suitable for a broad range of applications, including but not limited to:

  • Industrial control systems
  • Environmental monitoring
  • Computer peripherals
  • Automotive systems
  • Consumer electronics

Technical Specifications

Parameter Value Package Type SOT-23 Temperature Range Specified by the model number Supply Voltage 2.7V to 5.5V Output Analog Voltage

With its robust design and dependable performance, the LM27CIM5-2HJ from Texas Instruments stands out as a top choice for engineers and designers looking for a straightforward, accurate temperature sensing solution.

You May Also Be Interested in

TelCom Semiconductor, Inc
3V LOGIC OUTPUT TEMPERATURE SENSOR WITH PROGRAMMABLE HYSTERESIS
Need more? Email Us
Microchip Technology
THERMOSTAT 55DEGC ACTV LOW 8MSOP / Thermostat 55°C Active Low 8-MSOP
Lowest to $0.8848
Microchip Technology
THERMOSTAT 25/45DEG ACT LO 8MSOP / Thermostat 25°C, 45°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us
Microchip Technology
THERMOSTAT 55DEGC ACTV LOW 8MSOP / Thermostat 55°C Active Low 8-MSOP
Lowest to $3.4926
Microchip Technology
THERMOSTAT 25/45DEG ACT LO 8MSOP / Thermostat 25°C, 45°C Active Low 8-MSOP
Lowest to $14.5523
Texas Instruments
LM26 SOT-23, +/-3C Accurate, Factory Preset Thermostat
Lowest to $5.7999
Texas Instruments
THERMOSTAT 145DEG ACT HI DIESALE / Thermostat 145°C Active High Open Drain Diesale
Need more? Email Us
Texas Instruments
DUAL TRIP TEMPERATURE SWITCH / Thermostat Programmable Active Low Open Drain
Lowest to $1.1143

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.7123 $53.1369
7+ $14.5332 $101.7324
11+ $14.0791 $154.8701
15+ $13.6249 $204.3735
19+ $13.1707 $250.2433
26+ $11.8082 $307.0132
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess