EN
  • EN
  • DE

TC622VAT

Part No TC622VAT
Manufacturer Microchip Technology
Catalog Temperature Sensors - Thermostats - Solid State
Description LOW COST, SINGLE TRIP POINT TEMPERATURE SENSOR | IC TEMP SNSR PROG 5V TO220-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Bulk
Trip Temperature Threshold Hot
Switching Temperature Programmable
Accuracy ±5°C
Output Type Push-Pull
Output Active High
Output Function OverTemp, /OverTemp
Selectable Hysteresis No
Supply Voltage (V) 4.5V ~ 18V
Supply Current 600μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-5
Supplier Device Package TO-220-5
Family Part Number TC622
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1264780-TC622VAT
Manufacturer Homepage www.telcom-semi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC622VAT CAD Model

Description

The TC622VAT is a robust and versatile temperature sensor from the esteemed Microchip Technology lineup, designed to cater to a broad spectrum of thermal management applications. This precision sensor is an integral component for systems where accurate temperature monitoring is critical for performance and safety.

Key Features

  • Temperature Range: The TC622VAT is capable of detecting temperatures from -40°C to +125°C, making it suitable for a wide range of environmental conditions.
  • Voltage Operation: It operates at a voltage range of 3.0V to 5.5V, providing flexibility in system design and ensuring compatibility with most microcontrollers and digital systems.
  • Output: The device offers a programmable logic output that can be configured as either an overtemperature shutdown or as an alarm signal, providing designers with a versatile tool for system protection and control.
  • Accuracy: With its high accuracy and low power consumption, the TC622VAT is an excellent choice for portable and battery-operated devices where efficiency is paramount.
  • Packaging: The sensor comes in a 5-pin SOT-23B package, ensuring a compact footprint that is ideal for space-constrained applications.

Applications

The TC622VAT is engineered to serve a diverse array of applications, including but not limited to:

  • Industrial systems
  • Consumer electronics
  • Computer peripherals
  • Telecommunications equipment
  • Automotive systems
  • Medical and healthcare devices

Why Choose TC622VAT?

Choosing the TC622VAT for your temperature sensing needs means selecting a product known for its reliability and precision. Microchip Technology's commitment to quality ensures that this temperature sensor will provide accurate readings and consistent performance, which is essential for maintaining the integrity of your thermal management system. Whether you're designing a new system or upgrading an existing one, the TC622VAT stands out as a smart choice for professionals looking for a high-quality temperature sensing solution.

You May Also Be Interested in

Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.4698
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $7.2107
Microchip Technology
THERMOSTAT PROG ACTIVE HIGH 8DIP / Thermostat Programmable Active High Push-Pull 8-PDIP
Need more? Email Us
Microchip Technology
THERMOSTAT 105DEG ACT LO SOT23-5 / Thermostat 105°C Active Low Open Drain SOT-23-5
Lowest to $1.2541
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
Microchip Technology
THERMOSTAT 25/55DEG ACT LO 8MSOP / Thermostat 25°C, 55°C Active Low 8-MSOP
Lowest to $4.2435
Microchip Technology
THERMOSTAT PROG ACTIVE LOW 8DIP / Thermostat Programmable Active Low Push-Pull 8-PDIP
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9854 $54.8394
25+ $4.0906 $102.2650
38+ $3.9628 $150.5864
53+ $3.8350 $203.2550
68+ $3.7071 $252.0828
91+ $3.3236 $302.4476
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess