EN
  • EN
  • DE

TC622EAT

Part No TC622EAT
Manufacturer Microchip Technology
Catalog Temperature Sensors - Thermostats - Solid State
Description LOW COST, SINGLE TRIP POINT TEMPERATURE SENSOR | IC TEMP SENSOR SNGL PROG TO220-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Tube
Trip Temperature Threshold Hot
Switching Temperature Programmable
Accuracy ±5°C
Output Type Push-Pull
Output Active High
Output Function OverTemp, /OverTemp
Selectable Hysteresis No
Supply Voltage (V) 4.5V ~ 18V
Supply Current 600μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package TO-220-5
Supplier Device Package TO-220-5
Family Part Number TC622
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1264779-TC622EAT
Manufacturer Homepage www.telcom-semi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC622EAT CAD Model

Description

The TC622EAT is a versatile and efficient temperature sensor from Microchip Technology, designed to provide precise temperature monitoring in a wide range of applications. This device is a part of Microchip's extensive portfolio of thermal management solutions, which are known for their reliability and performance.

Key Features

  • Temperature Sensing: The TC622EAT is capable of detecting temperatures with high accuracy, making it suitable for systems that require consistent temperature monitoring.
  • Voltage Operation: This sensor operates at a voltage range of 3.0V to 5.5V, ensuring compatibility with various circuit designs and providing flexibility in system power requirements.
  • Programmable: It includes programmable temperature thresholds, allowing users to set specific limits for temperature alerts and system responses.
  • Output Configuration: The device features an active-low output that functions as a thermostat, providing a simple binary signal to indicate whether the temperature is above or below the programmed threshold.
  • Package: The TC622EAT is available in a 5-pin TO-220 package, which is suitable for through-hole mounting, facilitating easy integration into existing designs.

Applications

The TC622EAT is ideal for a variety of applications where temperature control and monitoring are critical. These include:

  • Industrial systems
  • Consumer electronics
  • Computer peripherals
  • Telecommunications equipment
  • Automotive systems

Quality and Support

Microchip Technology is committed to delivering high-quality products. The TC622EAT temperature sensor is backed by Microchip's robust technical support and reliability, ensuring that customers can integrate this component with confidence into their temperature-sensitive applications.

For detailed product specifications, application notes, and support resources, customers can visit the Microchip Technology website or contact their customer service team.

You May Also Be Interested in

Microchip Technology
THERMOSTAT 25/45DEG ACT LO 8MSOP / Thermostat 25°C, 45°C Active Low 8-MSOP
Lowest to $14.5523
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us
Texas Instruments
DUAL TRIP TEMPERATURE SWITCH / Thermostat Programmable Active Low Open Drain
Lowest to $1.1143
Microchip Technology
THERMOSTAT PROG ACTIVE HIGH 8DIP / Thermostat Programmable Active High Push-Pull 8-PDIP
Need more? Email Us
Microchip Technology
THERMOSTAT 25/55DEG ACT LO 8MSOP / Thermostat 25°C, 55°C Active Low 8-MSOP
Lowest to $2.7957
National Semiconductor (TI)
SolarMagic 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $1.8365
Microchip Technology
THERMOSTAT 65DEGC ACTV LOW 8MSOP / Thermostat 65°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
THERMOSTAT 55DEGC ACTV LOW 8MSOP / Thermostat 55°C Active Low 8-MSOP
Lowest to $0.8848
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess