EN
  • EN
  • DE

TC621HCOA

Part No TC621HCOA
Manufacturer Microchip Technology
Catalog Temperature Sensors - Thermostats - Solid State
Description IC TEMP SNSR 5V DUAL TRIP 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Trip Temperature Threshold Cold, Hot
Switching Temperature Programmable
Accuracy ±3°C
Current - Output (Max) 1mA
Output Type Push-Pull
Output Active Low
Output Function /OverTemp, /UnderTemp
Selectable Hysteresis Yes
Supply Voltage - Operating 4.5 V to 18 V
Operating Supply Current 270μA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1106033-TC621HCOA
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TC621HCOA CAD Model

Description

The TC621HCOA is a precision temperature sensor and fan speed controller manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced component is designed to monitor and control the temperature of various electronic devices, ensuring optimal performance and preventing overheating.

Key Features

  • Temperature Sensing: The TC621HCOA is equipped with an on-board temperature sensor that provides accurate readings, enabling precise temperature monitoring.
  • Fan Speed Control: This device can control the speed of one or two fans based on the temperature data it gathers, allowing for dynamic cooling efficiency.
  • Versatility: It is suitable for a wide range of applications, including personal computers, office electronics, and industrial systems that require reliable thermal management.
  • Programmable: Users can program the TC621HCOA via external software to set temperature thresholds and fan speed responses, tailoring the device to specific system needs.
  • Supply Voltage: The device operates on a supply voltage ranging from 3V to 5.5V, making it compatible with various electronic systems.
  • Package: The TC621HCOA comes in a small outline, 8-pin package, allowing for compact system designs without compromising functionality.

Applications

The versatility of the TC621HCOA makes it an ideal choice for a multitude of applications where temperature control and monitoring are critical. It is commonly used in:

  • Desktop and Laptop Computers
  • Server Systems
  • Telecommunication Equipment
  • Industrial Control Systems
  • Consumer Electronics

With its robust design and advanced features, the TC621HCOA from Microchip Technology provides an efficient solution for thermal management in electronic systems. Its programmability and precision ensure that it meets the specific needs of a wide array of applications, making it a valuable component for designers and engineers focused on system reliability and performance.

You May Also Be Interested in

Analog Devices Inc.
THERMOSTAT 20/70DEG OPN DR 10DFN
Lowest to $10.0099
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.1060
Maxim Integrated
Low-Cost, +2.7V to +5.5V, Micropower Temperature Switches in SOT23 and TO-220
Lowest to $1.6320
Texas Instruments
LM26 SOT-23, +/-3C Accurate, Factory Preset Thermostat
Lowest to $5.7999
Texas Instruments
THERMOSTAT 120DEGC OPN DRN 6WSON
Lowest to $1.8768
Maxim Integrated
Low-Cost, 2.7V to 5.5V, Analog Temperature Sensor Switches in a SOT23
Need more? Email Us
National Semiconductor (TI)
SolarMagic 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $1.8365
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
Texas Instruments
THERMOSTAT 70DEG ACT HI/LO 6WSON
Lowest to $1.7560

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess