EN
  • EN
  • DE

TC54VN7702ECB713

Part No TC54VN7702ECB713
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description Volt Supervisor Detect 1.1V to 6V 3-Pin SOT-23A T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-236-3
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Power Dissipation 240 mW
Max Reset Threshold Voltage 7.86 V
Max Supply Voltage 10 V
Min Operating Temperature -40 °C
Min Reset Threshold Voltage 7.54 V
Min Supply Voltage 700 mV
Mount Surface Mount
Number of Pins 3
Number of Voltages Monitored 1
Overvoltage Threshold 7.86 V
Packaging Tape & Reel (TR)
Power Dissipation 240 mW
Radiation Hardening No
Reset Active Low
RoHS Compliant
Threshold Voltage 7.7 V
Type Simple Reset/Power-On Reset, Voltage Detector
Undervoltage Threshold 7.54 V
Watchdog Timer No
Win Source Part Number 961085-TC54VN7702ECB713
Categories PMIC - Supervisors
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC54VN7702ECB713 CAD Model

Description

Product Overview: TC54VN7702ECB713 from Microchip Technology

The TC54VN7702ECB713 is a high-performance, precision voltage detector designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is specifically engineered to monitor voltage levels within electronic systems, ensuring they operate within their specified voltage ranges for optimal performance and reliability.

Key Features

  • Voltage Detection: The TC54VN7702ECB713 can detect a nominal voltage of 2.7V, making it ideal for low-voltage applications, such as battery-operated devices, where maintaining the correct voltage is critical.
  • High Accuracy: With its precision monitoring capabilities, this voltage detector provides an accuracy level that ensures the system is alerted in real-time to any deviations from the target voltage.
  • Low Power Consumption: Designed to be energy-efficient, the device consumes minimal power, which is crucial for extending the battery life of portable electronics.
  • Compact Package: The TC54VN7702ECB713 comes in a small SOT-23B package, making it suitable for space-constrained applications without sacrificing performance.

Applications

The versatility of the TC54VN7702ECB713 allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Portable Electronics
  • Microcontroller Reset Monitoring
  • Battery Management Systems
  • Power Supply Monitoring

Technical Specifications

Parameter Value Voltage Detection Level 2.7V Package Type SOT-23B Operating Temperature -40°C to +85°C Supply Voltage Range 1.0V to 6.0V

Overall, the TC54VN7702ECB713 from Microchip Technology is a robust and reliable solution for voltage detection in a variety of electronics. Its precision and low-power operation make it an essential component for maintaining system stability and performance.

You May Also Be Interested in

SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Texas Instruments
IC POWER
Lowest to $0.7015
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess