EN
  • EN
  • DE

TC54VC1402EMB713

Part No TC54VC1402EMB713
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT89-3  /  Supervisor Push-Pull, Totem Pole 1 Channel SOT-89-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 1.4V
Output Push-Pull, Totem Pole
Reset Active Low
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case TO-243AA
Supplier Device Package SOT-89-3
Base Product Number TC54VC1402
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TC54VC1402EMB713-NDR
Standard Package 1,000
Win Source Part Number 965071-TC54VC1402EMB713
Ultra Librarian 3D Model Ultra Librarian TC54VC1402EMB713 CAD Model

Description

Microchip Technology TC54VC1402EMB713 Voltage Detector

The TC54VC1402EMB713 is a precision voltage detector crafted by the renowned Microchip Technology, designed to maintain system integrity by monitoring voltage levels. This component is an essential piece for applications requiring voltage level supervision, such as microprocessor/microcontroller systems, battery checks, and power supply monitoring.

Key Features:

  • Voltage Detection: The TC54VC1402EMB713 is engineered to detect a nominal threshold voltage of 1.4V, ensuring accurate monitoring and control for systems that operate within this voltage range.
  • Low Power Consumption: With a quiescent current of typically 1 µA, this voltage detector is an ideal choice for power-sensitive applications, contributing to extended battery life and improved energy efficiency.
  • High Accuracy: It offers a high degree of accuracy, with a detection threshold tolerance of ±2%, providing reliable operation and stability for critical applications.
  • Temperature Range: The device is operational over a wide temperature range from -40°C to +85°C, making it suitable for use in a variety of environments and conditions.
  • Fast Response Time: Quick response to voltage changes is guaranteed, which is crucial for systems that require immediate action upon detection of out-of-tolerance voltage levels.
  • Small Form Factor: Packaged in a compact SOT-23-3, the TC54VC1402EMB713 is designed for space-constrained applications without compromising performance.

Applications:

The versatility of the TC54VC1402EMB713 allows it to be integrated into a wide array of applications, including:

  • Portable and battery-powered devices
  • Embedded systems
  • Industrial equipment
  • Automotive electronics
  • Consumer electronics

With its precise voltage monitoring capabilities and low power consumption, the TC54VC1402EMB713 from Microchip Technology is a reliable solution for designers looking to enhance their system's safety and efficiency. Its robust design and versatile nature make it an invaluable component in safeguarding electronics from voltage-related issues.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess