EN
  • EN
  • DE

TC53N2202ECTTR

Part No TC53N2202ECTTR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-5  /  Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Microchip Technology
Package Tape & Reel (TR)
Product Status Obsolete
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 2.2V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 200µs Maximum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number TC53N2202
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000
Win Source Part Number 1098244-TC53N2202ECTTR
Ultra Librarian 3D Model Ultra Librarian TC53N2202ECTTR CAD Model

Description

Microchip Technology's TC53N2202ECTTR - A Robust Voltage Reference IC

The TC53N2202ECTTR from Microchip Technology is a precision voltage reference Integrated Circuit (IC), designed to offer a stable and accurate reference voltage for a wide range of applications. This component is particularly ideal for high-performance analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuitry where voltage accuracy is critical.

Key Features

  • High Accuracy: The TC53N2202ECTTR provides a stable output voltage with high precision, ensuring reliable performance for sensitive electronic systems.
  • Low Temperature Coefficient: This voltage reference IC boasts a low temperature coefficient, which means that its output remains consistent across a wide range of operating temperatures. This feature is crucial for applications that are exposed to varying environmental conditions.
  • Wide Operating Voltage Range: It supports a broad range of input voltages, allowing for flexible integration into various circuit designs without the need for additional voltage regulation components.
  • Low Power Consumption: Designed with energy efficiency in mind, the TC53N2202ECTTR is suitable for battery-powered devices, where power conservation is a priority.
  • Small Package Size: The compact SOT-23-5 package makes it easy to include in space-constrained designs, without compromising on performance.

Applications

The versatility of the TC53N2202ECTTR makes it an excellent choice for a multitude of applications, including:

  • Precision data acquisition systems
  • Portable instrumentation
  • Industrial control systems
  • Automotive electronics
  • Medical equipment

Reliability and Quality

Microchip Technology is known for its commitment to quality and reliability, and the TC53N2202ECTTR is no exception. Each IC is rigorously tested to ensure it meets the high standards expected by industry professionals. With this voltage reference IC, designers can be confident in the stability and accuracy of their electronic systems, regardless of external conditions.

Overall, the TC53N2202ECTTR is a top-tier solution for applications requiring a precise and stable voltage reference. Its combination of accuracy, reliability, and versatility makes it an essential component for high-precision electronics.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess