Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Manufacturer Microchip Technology
Packaging Tube
Driven Configuration High-Side or Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel, P-Channel MOSFET
Voltage - Supply 4.5V ~ 30V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Input Type Inverting
Rise / Fall Time (Typ) 25ns, 33ns
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Through Hole
Case / Package 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number TC4431
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 60
Win Source Part Number 1323551-TC4431VPA
Ultra Librarian 3D Model Ultra Librarian TC4431VPA CAD Model

Description

The TC4431VPA from Microchip Technology is a robust, high-speed MOSFET driver designed to deliver outstanding performance and reliability for a wide range of applications. This device is capable of providing a peak output current of 1.5A, making it an excellent choice for driving large capacitive loads with swift rise and fall times.

Key Features

  • High Peak Output Current: The driver can deliver a peak current of 1.5A, ensuring efficient driving of power MOSFETs and IGBTs.
  • Wide Input Supply Range: It operates over a broad supply voltage range of 4.5V to 18V, accommodating various application requirements.
  • Latch-Up Protected: With built-in latch-up protection, the TC4431VPA ensures reliable operation even under adverse conditions.
  • High-Speed Operation: The driver is designed for high-speed operation, featuring fast rise and fall times to improve the overall efficiency of the power circuit.
  • Low Shoot-Through Current: Its design minimizes shoot-through current, which can be critical in preventing damage to the MOSFET during high-speed switching.
  • Matched Rise and Fall Times: The device provides matched rise and fall times, which helps in reducing switching losses and improving performance.
  • Temperature Range: The TC4431VPA is capable of operating over an industrial temperature range, making it suitable for harsh environments.

Applications

The versatility of the TC4431VPA makes it ideal for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Systems
  • Pulse Transformer Drivers
  • Class D Switching Amplifiers

Package and Availability

The TC4431VPA is available in an 8-pin PDIP package, providing ease of integration into existing designs. Its robust construction and reliable performance make it a preferred choice for engineers and designers looking to enhance the efficiency and durability of their power management systems.

You May Also Be Interested in

Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 10DFN
Lowest to €2.6184
ECAD model for ISL6620ACRZ-T
ON Semiconductor
SINGLE IGBT GATE DRIVER | IC DRIVER GATE SINGLE IGBT 8DIP
Lowest to €1.7300
ECAD model for MC33153P
Microchip Technology
1.5A DUAL HIGH-SPEED POWER MOSFET DRIVERS | IC MOSFET DVR 1.5A DUAL HS 8CDIP
Lowest to €14.1729
ECAD model for TC4428AMJA
Infineon Technologies
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to €1.9770
ECAD model for IRS44262SPBF
Microsemi Corporation
IC GATE DRVR HALF-BRIDGE
Need more? Email Us
ECAD model for APTRG8A120G
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 12DFN
Lowest to €3.2807
ECAD model for HIP2104FRAANZ-T
Renesas Electronics America
IC GATE DRVR LOW-SIDE 16TDFN
Need more? Email Us
ECAD model for ISL89367FRTAZ
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 16QFN
Lowest to €2.3353
ECAD model for ISL6611ACRZ
Texas Instruments
Tiny 7A MOSFET Gate Driver | IC MOSFET GATE DVR TINY 7A 6WSON
Lowest to €4.0246
ECAD model for LM5112SD

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.5289
ECAD model for FT2232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0329
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €23.6742
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention