The TC4421EPA is a robust, high-speed power MOSFET driver fabricated by Microchip Technology, designed to deliver outstanding performance and reliability for a wide range of applications. This driver is capable of providing high peak output current up to 9A, making it suitable for driving large capacitive loads with excellent efficiency.
Key Features
- High Peak Output Current: Capable of delivering up to 9A, this driver can efficiently handle high-current applications.
- Wide Operating Range: The TC4421EPA operates over a supply range of 4.5V to 18V, offering flexibility for various circuit configurations.
- High-Speed Operation: With a propagation delay time of typically 55ns, this device is optimized for high-speed applications that require quick response times.
- Latch-Up Protection: This driver includes latch-up protection up to 1.5A, providing robustness against over-current conditions.
- Input Logic Level: The logic input is compatible with standard CMOS or LSTTL output, down to 3.3V logic.
- Thermal Protection: An internal thermal shutdown feature protects the device from overheating, ensuring long-term stability and reliability.
Applications
The TC4421EPA is versatile and can be used in various applications, including:
- DC-DC Converters
- Motor Controllers
- Pulse Generators
- Power Amplifiers
- Line Drivers
- Charge Pumps
Product Specifications
The device is encapsulated in a 8-pin PDIP (Plastic Dual In-line Package), ensuring easy integration into PCB designs. The package is also RoHS compliant, adhering to environmental standards for hazardous substances.
Conclusion
The Microchip Technology TC4421EPA MOSFET driver combines high current capability, speed, and protection features to provide a reliable solution for driving power MOSFETs in a variety of high-performance applications. Its robust design and wide operating voltage range make it an ideal choice for designers looking for a high-quality, versatile power driver solution.