EN
  • EN
  • DE

TC4403EPA

Part No TC4403EPA
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description 1.5A HIGH-SPEED, FLOATING LOAD DRIVER | IC DRIVER FLOATNG LOAD 1.5A 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Switch Type General Purpose
Number of Outputs 2
Output Configuration Low Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 4.5V ~ 18V
Supply Voltage Not Required
Rds On 2.8mOhm
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number TC4403
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 1264546-TC4403EPA
Manufacturer Homepage www.telcom-semi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC4403EPA CAD Model

Description

Microchip Technology TC4403EPA Dual High-Speed Power MOSFET Drivers

The TC4403EPA from Microchip Technology is a high-performance, dual-output MOSFET driver specifically designed to address the needs of power management and conversion systems. This integrated circuit is capable of delivering peak currents of up to 1.5A, making it an ideal choice for driving large capacitive loads with high slew rates, which is common in high-frequency switching applications.

Encased in an 8-pin PDIP package, the TC4403EPA offers a robust solution for driving N-channel and P-channel power MOSFETs as well as other high-power transistors. It operates over a wide supply voltage range of 4.5V to 18V, providing flexibility in various power systems. This versatility makes the TC4403EPA suitable for a broad spectrum of applications, including but not limited to switching power supplies, motor controllers, and DC-DC converters.

One of the key features of the TC4403EPA is its matched rise and fall times, which are typically 25ns. This characteristic ensures reduced switching losses and improved power efficiency, which is critical in power-sensitive designs. Additionally, the driver is equipped with cross-conduction protection, which prevents both outputs from being enabled simultaneously, thus safeguarding the MOSFETs from potential damage due to shoot-through currents.

The driver's inputs are compatible with TTL and CMOS levels, ensuring easy interfacing with microcontrollers, logic gates, and other control circuitry. The TC4403EPA also boasts low supply current, with a typical quiescent current of 120µA, further enhancing its suitability for power-conscious applications.

Microchip Technology's commitment to quality is evident in the TC4403EPA, which is designed to meet stringent reliability standards. Its operational temperature range of -40°C to +85°C ensures stable performance across various environmental conditions. Whether for industrial, automotive, or consumer electronics, the TC4403EPA is an excellent choice for designers seeking a reliable and efficient solution for their high-speed power switching needs.

For detailed specifications, application notes, and additional resources, visit Microchip Technology's official website or contact their support team for technical assistance.

You May Also Be Interested in

GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 32HSOP / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 32-HSOP
Lowest to $124.3230
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-8 / Power Switch/Driver 1:1 N-Channel 2A PG-DSO-8-6
Lowest to $1.3846
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1198
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923
Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5481
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 7.8A PG-TO252-5-13
Lowest to $3.0547
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1154

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3661 $60.5898
42+ $2.7618 $115.9956
65+ $2.6756 $173.9140
90+ $2.5892 $233.0280
116+ $2.5029 $290.3364
155+ $2.2439 $347.8045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,740 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess